EN
  • EN
  • DE

IRG4BC20S

Part No IRG4BC20S
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=1.4V, @Vge=15V, Ic=10A) | IGBT 600V 19A 60W TO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 19A
Current - Collector Pulsed (Icm) 38A
Vce(on) (Maximum) at Vge, Ic 1.6V at 15V, 10A
Maximum Power 60W
Switching Energy 120μJ (on), 2.05mJ (off)
Input Type Standard
Gate Charge 27nC
Td (on/off) at 25°C 27ns/540ns
Test Condition 480V, 10A, 50Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1188226-IRG4BC20S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRG4BC20S CAD Model

Description

The IRG4BC20S is a 600V, 9A discrete IGBT (Insulated Gate Bipolar Transistor) from Infineon Technologies. This IGBT is designed for moderate-speed switching applications with a balance of conduction and switching losses. The device is typically used in applications where cost-effectiveness is a primary concern.

Applications:

  • Induction Cookers: Used in the power stage of induction cooktops.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems for power conditioning and backup power generation (typically lower power systems).
  • Welding Machines: Implemented in inverter-based welding equipment for efficient power conversion (typically smaller welding machines).
  • Power Factor Correction (PFC): Suitable for PFC circuits in power supplies.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.

Features:

  • 600V Blocking Voltage: Suitable for applications operating up to 600V.
  • 9A Continuous Collector Current: Handles moderate current loads.
  • Low VCE(sat): Minimizes conduction losses.
  • Fast Switching Speed: Enables efficient switching operation.
  • Optimized for Low Frequencies: Performance is optimized for applications operating at lower switching frequencies.
  • RoHS Compliant: Meets environmental regulations.
  • TO-220 Package: Comes in a standard TO-220 package for easy mounting.

Benefits:

  • Cost-Effective: Offers a good balance of performance and cost.
  • Efficient: Low VCE(sat) and fast switching speed minimize power losses.
  • Reliable: Provides reliable performance in a variety of applications.
  • Easy to Use: Standard TO-220 package simplifies mounting and heatsinking.
  • Environmentally Friendly: RoHS compliant, meeting environmental regulations.

Additional Details:

The IRG4BC20S is typically packaged in a TO-220 package for efficient heat dissipation. The gate-emitter voltage (VGE) is typically rated at ±20V. The device exhibits a typical turn-on delay time of approximately 30 ns and a turn-off delay time of approximately 70 ns (depending on the test conditions). The operating junction temperature range is typically -55°C to +150°C. The device's characteristics are optimized for applications where moderate switching speeds are acceptable and conduction losses are a primary concern.

You May Also Be Interested in

Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess