EN
  • EN
  • DE

IRFH5300DTRPBF

Part No IRFH5300DTRPBF
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065544-IRFH5300DTRPBF
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRFH5300DTRPBF CAD Model

Description

The IRFH5300DTRPBF is a 30V, 8.8 mΩ, Dual N-Channel HEXFET® Power MOSFET from Infineon Technologies. It's designed for high-efficiency power conversion and management in a compact footprint. The 'D' in the part number indicates a dual MOSFET configuration, allowing for increased power handling or simplified circuit designs. The 'TRPBF' suffix signifies that the device is RoHS compliant and suitable for lead-free soldering processes.

Applications:

  • Synchronous Rectification in DC-DC Converters: Used to improve efficiency by replacing diodes with MOSFETs.
  • Battery Management Systems (BMS): Provides efficient switching for charging and discharging batteries.
  • Point-of-Load (POL) Converters: Efficiently regulates voltage close to the load, minimizing losses.
  • Power Tools: Used in cordless power tools for motor control and battery management.
  • OR-ing Applications: Provides redundant power supply functionality in server and telecom equipment.

Features:

  • Dual N-Channel MOSFET: Incorporates two N-channel MOSFETs in a single package, saving board space.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Logic-Level Gate Drive: Allows direct drive from logic circuits, simplifying design.
  • Low Gate Charge (Qg): Reduces switching losses, contributing to higher efficiency.
  • Avalanche Rated: Can withstand avalanche breakdown conditions, enhancing reliability.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental friendliness.

Benefits:

  • High Efficiency: Reduces power losses and improves overall system efficiency.
  • Compact Design: Dual MOSFET configuration saves board space.
  • Simplified Circuitry: Logic-level gate drive simplifies circuit design.
  • Enhanced Reliability: Avalanche rating ensures robustness in demanding applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The IRFH5300DTRPBF is available in a PQFN package, optimized for thermal performance and compact size. Proper thermal management is crucial for high-power applications to ensure reliable operation. Its low RDS(on) makes it particularly suitable for synchronous rectification and other applications where minimizing conduction losses is critical. The dual MOSFET configuration can be used in various topologies, such as half-bridge or full-bridge converters, offering design flexibility.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,828 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess