EN
  • EN
  • DE

IRFC4568D

Part No IRFC4568D
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996396-IRFC4568D
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRFC4568D CAD Model

Description

The IRFC4568D is a power MOSFET from Infineon Technologies, designed for high-efficiency power conversion in various applications. It features low on-resistance and gate charge, contributing to reduced power losses and improved switching performance. This device is part of Infineon's OptiMOS™ family, known for its superior efficiency and reliability.

Applications

  • Synchronous rectification in AC-DC power supplies
  • DC-DC converters
  • Motor control
  • Battery management systems
  • OR-ing applications

Features

  • N-Channel MOSFET
  • Optimized for high-frequency switching
  • Low on-resistance (Rds(on))
  • Low gate charge (Qg)
  • Avalanche rated
  • Logic Level

Benefits

  • Increased power efficiency due to low on-resistance and gate charge
  • Reduced switching losses in high-frequency applications
  • Improved thermal performance
  • Simplified gate drive requirements
  • Enhanced system reliability

Additional Details

The IRFC4568D is typically available in a surface-mount package, such as a DPAK or similar. The specific voltage and current ratings will vary depending on the exact part number and series. It's crucial to refer to the official Infineon datasheet for precise specifications, including the drain-source voltage (Vds), continuous drain current (Id), and on-resistance (Rds(on)) at different gate-source voltages (Vgs). The avalanche rating indicates the device's ability to withstand transient voltage spikes. The low gate charge minimizes the energy required to switch the MOSFET, leading to reduced switching losses. Its logic-level gate drive capability simplifies the design of gate drive circuits, enabling direct interfacing with microcontrollers and other logic devices. Proper thermal management is essential for maximizing the device's performance and lifespan. Heatsinking may be required, depending on the operating conditions. Always adhere to the recommended operating conditions specified in the datasheet to ensure reliable and efficient operation.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess