EN
  • EN
  • DE

IRF5806TRPBF

Part No IRF5806TRPBF
Manufacturer Infineon Technologies
Catalog FETs - Single
Description Ultra Low On-Resistance | MOSFET P-CH 20V 4A 6-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel
Part Status Last Time Buy
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 4A
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Maximum) at Id, Vgs 86mOhm at 4A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 11.4nC at 4.5V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 594pF at 15V
Power Dissipation (Maximum) 2W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package Micro6(TSOP-6)
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1187069-IRF5806TRPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IRF5806TRPBF CAD Model

Description

The IRF5806TRPBF is a surface-mount, P-Channel MOSFET from Infineon Technologies designed for a variety of power management applications. This MOSFET utilizes Infineon's advanced HEXFET® power MOSFET technology to achieve very low on-resistance and gate charge, contributing to high efficiency and fast switching speeds.

Applications:

  • Load Switching
  • DC-DC Conversion
  • Power Management in Portable Devices
  • Battery Management Systems
  • Motor Control Applications

Features:

  • P-Channel MOSFET
  • Surface Mount Package (SO-8)
  • Low On-Resistance (RDS(on))
  • Low Gate Charge (Qg)
  • Avalanche Rated
  • Lead-Free
  • RoHS Compliant

Benefits:

  • Improved Power Efficiency: Low on-resistance minimizes power losses, leading to higher efficiency in power conversion circuits.
  • Fast Switching Speed: Low gate charge enables rapid switching, making it suitable for high-frequency applications.
  • Compact Design: The surface-mount package allows for compact and space-saving designs.
  • Enhanced Thermal Performance: Optimized design for efficient heat dissipation.
  • Reliable Operation: Avalanche rating ensures robustness against voltage transients.

Specifications:

The IRF5806TRPBF typically features a drain-source voltage (Vds) rating of -30V, a continuous drain current (Id) rating of -7.8A, and an on-resistance (RDS(on)) of around 0.028 Ohms at a gate-source voltage (Vgs) of -10V. It comes in a standard SO-8 package. Its gate threshold voltage is typically around -1.6V. The device is designed to operate over a wide temperature range. The 'TR' suffix indicates tape and reel packaging for automated assembly.

Proper thermal management is crucial for optimal performance. It is recommended to consider the thermal resistance of the package and the operating environment to ensure the device operates within its safe operating area. Refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7357 $58.8560
195+ $0.6036 $117.7020
300+ $0.5848 $175.4400
410+ $0.5660 $232.0600
530+ $0.5470 $289.9100
710+ $0.4904 $348.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,900 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess