EN
  • EN
  • DE

IRF520VSTRRPBF

Part No IRF520VSTRRPBF
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Description 100V Single N-Channel HEXFET Power MOSFET in a D2-Pak package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980081-IRF520VSTRRPBF
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRF520VSTRRPBF CAD Model

Description

The IRF520VSTRRPBF is a power MOSFET from Infineon Technologies, belonging to their automotive-qualified MOSFET family. This device is designed for high-performance switching applications in automotive and industrial environments. It offers a combination of low on-resistance, fast switching speed, and robust design, making it suitable for demanding applications. The "TRRPBF" suffix indicates it's tape and reel packaged and lead-free.

Applications:

  • Automotive Power Management: Used in electronic power steering (EPS), anti-lock braking systems (ABS), and other automotive control units.
  • Motor Control: Driving DC motors in automotive and industrial applications.
  • DC-DC Converters: Efficiently converting voltage levels in automotive and industrial power systems.
  • Lighting Control: Switching and dimming automotive and industrial lighting systems.
  • Load Switching: General-purpose switching of resistive and inductive loads in various applications.

Features:

  • Automotive Qualified: Meets stringent automotive quality and reliability standards.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances overall system performance.
  • Avalanche Rated: Can withstand transient voltage spikes without damage.
  • Logic-Level Gate Drive: Operates directly with logic-level control signals.
  • Surface Mount Package (D2PAK): Facilitates efficient PCB assembly and space utilization.
  • Lead-Free: Compliant with RoHS environmental regulations.

Benefits:

  • High Reliability: Automotive qualification ensures robust performance in harsh environments.
  • Improved Efficiency: Low on-resistance minimizes power dissipation, enhancing system efficiency.
  • Simplified Design: Logic-level gate drive streamlines interface with microcontrollers and other control circuits.
  • Reduced Heat Generation: Efficient power conversion minimizes heat dissipation, extending component lifespan.
  • Compliance: Lead-free construction meets environmental regulations.

Additional Details:

The IRF520VSTRRPBF has a drain-source voltage (VDS) of 100V, a continuous drain current (ID) of 9.2A, and a pulsed drain current (IDM) of 37A. The typical gate threshold voltage (VGS(th)) is 4V. It is packaged in a D2PAK (TO-263) package. It is designed to operate within a temperature range of -55°C to +175°C. This MOSFET is specifically designed to offer ruggedness and reliability in automotive applications, offering superior performance compared to standard MOSFETs.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess