EN
  • EN
  • DE

MC145532L

Part No MC145532L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC145532L Motorola
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980484-MC145532L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145532L CAD Model

Description

The MC145532L is a 4-digit multiplexed LED display driver manufactured by Freescale Semiconductor (now NXP). It's designed to interface between digital logic circuits and LED displays, simplifying the task of displaying numerical or alphanumeric information. This integrated circuit is commonly used in digital clocks, counters, instrumentation panels, and various other applications requiring a visual display.

Applications:

  • Digital Clocks: Driving the LED displays to show time.
  • Counters: Displaying counted values in industrial and laboratory settings.
  • Instrumentation Panels: Used in multimeters, frequency counters, and other measurement devices.
  • Digital Voltmeters: Displaying voltage readings.
  • Thermostats: Showing temperature settings and current temperature.

Features:

  • 4-Digit Multiplexed Display Driver: Drives four 7-segment LED displays.
  • BCD Input: Accepts Binary Coded Decimal (BCD) input for each digit.
  • Internal Scan Oscillator: Generates the multiplexing clock signal internally.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Wide Supply Voltage Range: Operates over a range of supply voltages.

Benefits:

  • Simplified Display Interface: Reduces the complexity of interfacing with LED displays.
  • Reduced Component Count: Integrates many functions into a single chip.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Ease of Use: BCD input simplifies the connection to digital logic.
  • Cost-Effective: Provides a low-cost solution for LED display driving.

Additional Details:

The MC145532L accepts BCD (Binary-Coded Decimal) data as input, making it easy to interface with microcontrollers and other digital logic devices. The IC internally handles the multiplexing of the LED display, significantly reducing the number of I/O pins required from the microcontroller. It contains an internal oscillator, eliminating the need for an external clock signal for the multiplexing operation. It typically operates from a supply voltage of 3V to 6V, making it suitable for a wide range of applications. The output current per segment is designed to directly drive common cathode LED displays. The operating temperature range typically spans from -40°C to +85°C, suitable for diverse environmental conditions. Its design aims to minimize power dissipation, making it suitable for battery-operated devices where power efficiency is crucial. The device is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package for easy integration into various PCB layouts.

You May Also Be Interested in

ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess