EN
  • EN
  • DE

IRAMS06UP60A-2

Part No IRAMS06UP60A-2
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IC PWR MOD PLUG-N-DRIVE 600V 6A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Type IGBT
Configuration 3 Phase
Current 6A
Voltage 600V
Isolation Voltage 2000Vrms
Dimension 23-PowerSIP Module, 19 Leads, Formed Leads
Win Source Part Number 069230-IRAMS06UP60A-2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 80
Ultra Librarian 3D Model Ultra Librarian IRAMS06UP60A-2 CAD Model

Description

The Infineon Technologies IRAMS06UP60A-2 is a 3-phase IGBT with a voltage of 600V and a current of 6A.

  • Voltage: 600V
  • Current: 6A
  • Isolation Voltage: 2000Vrms
  • Package: 23-PowerSIP Module, 19 Leads, Formed Leads
  • Supply and Demand Status: Limited
  • Quantity per package: 80
  • Category: Discrete Semiconductor Products

The Infineon Technologies IRAMS06UP60A-2 is suitable for use in discrete semiconductor products.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $9.7500
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177
ON Semiconductor
Motion SPMR 3 Series | MODULE SPM 600V 30A SPMEC
Lowest to $25.9072
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $43.6568
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $7.9762
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $18.3359

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,070 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess