EN
  • EN
  • DE

IR3506MPBF

Part No IR3506MPBF
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Description The IR3506 Phase IC combined with IR3522 xPHASE3 Control ICs implements a full featured DDR3 power solution.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976206-IR3506MPBF
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR3506MPBF CAD Model

Description

The IR3506MPBF is a synchronous buck regulator controller designed by Infineon Technologies. This controller is optimized for high-performance CPU and memory power solutions in various applications, including servers, desktops, and notebooks. It provides efficient and precise voltage regulation, along with comprehensive protection features.

Applications

  • CPU Power Supplies
  • Memory Power Supplies (DDR, etc.)
  • Server Power Management
  • Desktop PC Power Management
  • Notebook PC Power Management

Features

  • Synchronous Rectification: Improves efficiency by reducing power losses in the rectification stage.
  • Voltage Positioning: Dynamically adjusts output voltage based on load current, optimizing transient response.
  • Adjustable Switching Frequency: Allows designers to optimize efficiency and component size.
  • Overcurrent Protection (OCP): Protects the power stage from overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions.
  • Undervoltage Protection (UVP): Protects the load from undervoltage conditions.
  • Remote Sensing: Compensates for voltage drops in the power delivery path.

Benefits

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in high efficiency and reduced heat dissipation.
  • Precise Voltage Regulation: Ensures stable and accurate voltage delivery to the load, improving system performance and reliability.
  • Robust Protection: Overcurrent, overvoltage, and undervoltage protection features safeguard the power stage and load from damage.
  • Flexible Design: Adjustable switching frequency and other configurable parameters allow designers to optimize the controller for specific applications.
  • Improved Transient Response: Voltage positioning enhances the transient response, minimizing voltage droop during load transients.

Additional Details

The IR3506MPBF employs a current-mode control architecture to provide fast transient response and accurate load regulation. It supports various output voltage ranges, typically from 0.5V to 2.5V. The adjustable switching frequency allows designers to trade off between efficiency and component size. The remote sensing feature improves load regulation by compensating for voltage drops in the power delivery path, ensuring that the load receives the correct voltage even under heavy load conditions. The PBF suffix indicates that the component is lead-free. This controller is available in a compact package, making it suitable for space-constrained applications.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess