Infineon Technologies presents the IR25606SPBF integrated circuit, a half-bridge driven configuration with two independent non-inverting input type drivers. The gate type of this device is IGBT and N-Channel MOSFET. The logic voltage ranges from 0.8V to 2.9V, and the current peak output is 200mA and 350mA, respectively. The high side voltage of this device is 600V, and it comes in an 8-SOIC package. The operating temperature range of this device is between -40°C to 150°C. This device is ideal for use in integrated circuits and has a medium popularity in the market.
- Gate Type: IGBT and N-Channel MOSFET
- Logic Voltage: 0.8V to 2.9V
- Current Peak Output: 200mA and 350mA
- High Side Voltage: 600V
- Package: 8-SOIC
- Operating Temperature Range: -40°C to 150°C