EN
  • EN
  • DE

IPU60R950C6

Part No IPU60R950C6
Manufacturer Infineon Technologies
Catalog Misc Products
Description Metal Oxide Semiconductor Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826036-IPU60R950C6
Ultra Librarian 3D Model Ultra Librarian IPU60R950C6 CAD Model

Description

The IPU60R950C6 is a CoolMOS™ C6 power MOSFET from Infineon Technologies. This high-voltage MOSFET is designed for efficient power switching in a variety of applications. CoolMOS™ technology is known for its low switching losses and high robustness, making it suitable for demanding applications such as power supplies, lighting, and industrial equipment.

Applications:

  • Power Factor Correction (PFC) Circuits: Used to improve the power factor of AC-DC power supplies.
  • Flyback Converters: Commonly found in isolated power supplies for consumer electronics and industrial applications.
  • Forward Converters: Used in applications requiring high efficiency and power density.
  • LED Lighting: Employed in LED drivers for efficient and reliable lighting solutions.
  • Solar Inverters: Integrated into solar inverters for converting DC power from solar panels to AC power.

Features:

  • 600V Drain-Source Voltage (VDS): Suitable for high-voltage applications.
  • Low On-State Resistance (RDS(on)): Reduces conduction losses and improves efficiency. The RDS(on) for this part is 0.95 Ohms (typical).
  • CoolMOS™ Technology: Provides low switching losses and high robustness.
  • Integrated Gate Resistor: Simplifies gate drive design and reduces external component count.
  • Improved dv/dt Ruggedness: Enhances the MOSFET's ability to withstand high voltage slew rates.

Benefits:

  • High Efficiency: CoolMOS™ technology and low RDS(on) minimize power losses.
  • Robust Performance: High voltage rating and improved dv/dt ruggedness ensure reliable operation.
  • Simplified Design: Integrated gate resistor reduces the need for external components.
  • Reduced System Cost: Lower power losses and improved thermal performance can reduce the need for heat sinks.
  • Increased Power Density: CoolMOS™ technology allows for higher power density in power supply designs.

Technical Specifications:

The IPU60R950C6 has a drain-source voltage (VDS) of 600V, a continuous drain current (ID) of up to 6.9A, and a typical on-state resistance (RDS(on)) of 0.95Ω. It features a gate charge (Qg) of around 11 nC, contributing to faster switching speeds. The device is available in a PG-TO251-3 package and is RoHS compliant.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess