EN
  • EN
  • DE

LMH6554LEE

Part No LMH6554LEE
Manufacturer Texas Instruments
Catalog Misc Products
Description 2.8-GHz Ultra Linear Fully Differential Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827946-LMH6554LEE
Ultra Librarian 3D Model Ultra Librarian LMH6554LEE CAD Model

Description

The LMH6554LEE is a high-performance, fully differential amplifier from Texas Instruments designed to deliver precision and speed in a compact package. This device is optimized for applications requiring low distortion and high linearity, making it an ideal choice for professional audio, test and measurement equipment, and high-speed signal processing.

Key Features

  • Wide Bandwidth: The LMH6554LEE offers an exceptional bandwidth of 2.8 GHz, providing ample headroom for high-frequency applications.
  • Low Distortion: With a total harmonic distortion (THD) of -85 dBc at 100 MHz, the amplifier ensures signal fidelity and clarity.
  • High Linearity: The device's outstanding linearity with a third-order intercept (OIP3) of 46 dBm at 100 MHz enhances the dynamic range of your system.
  • Adjustable Gain: The gain of the amplifier can be set through external resistors, allowing for flexibility and customization based on the specific needs of the application.
  • Power Efficiency: The LMH6554LEE operates with a single 5V supply, with a typical power consumption of 16.5 mA, making it a power-efficient solution for a variety of designs.
  • Package: Available in a compact 16-lead WQFN package, the LMH6554LEE saves board space without compromising on performance.

Applications

The LMH6554LEE is versatile and can be used in a range of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • High-Speed Data Acquisition
  • Communications Infrastructure
  • A/D Converter Driver
  • Medical Imaging Systems

Conclusion

The LMH6554LEE from Texas Instruments is a state-of-the-art fully differential amplifier that provides designers with a blend of speed, precision, and power efficiency. Its robust feature set ensures that it can meet the rigorous demands of high-performance signal processing applications. Whether you are developing cutting-edge audio equipment or sophisticated measurement tools, the LMH6554LEE offers a reliable and versatile solution.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0223 $56.1784
16+ $6.5778 $105.2448
24+ $6.3556 $152.5344
34+ $5.9112 $200.9808
44+ $5.6889 $250.3116
55+ $5.4667 $300.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess