EN
  • EN
  • DE

IPS7081RPBF

Part No IPS7081RPBF
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Description Intelligent Power Switch 1 Channel High Side Driver in a D-Pak Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DPAK
Clamping Voltage 70 V
Current 3.5 A
Current Rating 2.3 A
Drain to Source Resistance 55 mΩ
Fall Time 7.5 µs
Height 2.3876 mm
Lead Free Yes
Length 6.7056 mm
Maximum Operating Temperature 150 °C
Max Output Current 7 A
Max Power Dissipation 2.5 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Surface Mount
Nominal Input Voltage 5.5 V
Nominal Supply Current 2.5 mA
Number of Outputs 1
Number of Pins 5
Operating Supply Voltage 65 V
Output Current 2.3 A
Output Current per Channel 2.3 A
Power Dissipation 2.5 W
Power Rating 2.5 W
Propagation Delay 15 µs
Radiation Hardening No
REACH SVHC No SVHC
Resistance 55 mΩ
Rise Time 10 µs
RoHS Compliant
Turn-On Delay Time 15 µs
Type Switch
Voltage 5.5 V
Width 6.22 mm
Win Source Part Number 1024623-IPS7081RPBF
Categories PMIC - Power Management - Specialized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPS7081RPBF CAD Model

Description

The Infineon IPS7081RPBF is a power switch that is used in various applications such as power management and specialized circuits.

  • It has a current rating of 2.3 A and a clamping voltage of 70 V.
  • The IPS7081RPBF has a power dissipation of 2.5 W and is mounted on SMD (SMT) boards.
  • It has a resistance of 55 mΩ and a maximum output current of 7 A.
  • This power switch has a turn-on delay time of 15 μs and a nominal input voltage of 5.5 V.
  • The Infineon IPS7081RPBF is a reliable and efficient power switch that is widely used in the industry.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess