EN
  • EN
  • DE

IPP16CN10NG

Part No IPP16CN10NG
Manufacturer Infineon Technologies
Catalog Misc Products
Description OptiMOS2 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826020-IPP16CN10NG
Ultra Librarian 3D Model Ultra Librarian IPP16CN10NG CAD Model

Description

The IPP16CN10NG is a OptiMOS™ power MOSFET from Infineon Technologies. It's designed for high-efficiency power conversion and motor control applications, offering low on-resistance and fast switching performance.

Applications:

  • Synchronous Rectification: Improves efficiency in DC-DC converters.
  • Motor Control: Efficient power switching for motor drive applications.
  • Battery Management Systems (BMS): Used for switching and protection in battery systems.
  • DC-DC Converters: Power conversion in various electronic devices.
  • Power Tools: Efficient power management in cordless power tools.

Features:

  • OptiMOS™ Technology: Optimized for low on-resistance and high efficiency.
  • 100V Blocking Voltage: Suitable for applications with 100V bus voltage.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • PG-TO220-3 Package: Through-hole package for efficient heat dissipation.
  • Logic Level Gate Drive: Can be driven directly from microcontrollers or logic circuits.
  • Fast Switching Speed: Enables high-frequency operation.
  • Pb-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • High Efficiency: OptiMOS™ technology minimizes power losses.
  • Simplified Design: Logic level gate drive simplifies gate drive circuitry.
  • Improved Thermal Performance: Efficient heat dissipation for reliable operation.
  • Reliable Operation: Robust design ensures long-term performance.
  • Environmentally Friendly: Compliant with environmental regulations.

Additional Details:

The IPP16CN10NG OptiMOS™ power MOSFET from Infineon Technologies is a high-performance device designed for demanding power conversion and motor control applications. Its low on-resistance and logic level gate drive make it an excellent choice for synchronous rectification, motor control, battery management systems, and DC-DC converters. The PG-TO220-3 package provides efficient heat dissipation, and the fast switching speed enables high-frequency operation. Refer to the Infineon datasheet for detailed specifications, application notes, and design recommendations. Proper thermal management is essential to ensure reliable operation at high power levels. Consider using appropriate heatsinking techniques to maintain the device's junction temperature within the specified limits. Verify that the gate drive voltage is within the specified range for optimal performance.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess