The Infineon IPI90N04S4-02T is a high-performance OptiMOS™ power MOSFET designed for high-efficiency switching applications. It is an N-channel enhancement mode MOSFET that offers a low on-resistance (RDS(on)) and excellent switching performance. The device is packaged in a PG-TO262-3 package.
Applications:
- Synchronous Rectification in AC/DC power supplies
- DC/DC converters
- Power Tools
- Motor Control
- Automotive Applications (e.g., Body Control Modules)
Features:
- N-channel, enhancement mode
- Low on-resistance RDS(on)
- Avalanche rated
- Fast switching speeds
- 100% Avalanche tested
- Pb-free plating, RoHS compliant
Benefits:
- High Efficiency: The low RDS(on) reduces conduction losses, maximizing overall efficiency in power conversion circuits.
- Improved Thermal Performance: Efficient heat dissipation due to the package design helps to maintain lower operating temperatures.
- Reduced Power Dissipation: Lower on-resistance leads to reduced heat generation, improving system reliability and longevity.
- Robustness: Avalanche rating ensures the device can withstand voltage transients.
- Ease of Use: Designed for simple integration into various power electronics designs.
Technical Specifications:
The IPI90N04S4-02T has a drain-source voltage (VDS) of 40V and a continuous drain current (ID) of up to 90A (depending on cooling conditions). The typical on-resistance (RDS(on)) is very low, contributing to its high efficiency. The gate threshold voltage is optimized for fast switching and efficient operation. The operating junction temperature range is specified from -55°C to +175°C. The packaging is PG-TO262-3, a through-hole package suitable for various mounting configurations.
The OptiMOS™ technology provides superior switching performance and efficiency, making this MOSFET ideal for high-power and high-frequency applications.