EN
  • EN
  • DE

IPD14N03LA

Part No IPD14N03LA
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825976-IPD14N03LA
Ultra Librarian 3D Model Ultra Librarian IPD14N03LA CAD Model

Description

The IPD14N03LA is a high-performance N-Channel MOSFET from Infineon Technologies, designed for automotive applications and other demanding power switching scenarios. This MOSFET features low on-resistance, fast switching speeds, and robust avalanche capability, making it a reliable and efficient choice for a variety of high-current applications. Its optimized design ensures minimal power losses and improved thermal performance.

Applications

  • Automotive Body Control Modules
  • Automotive Lighting Control
  • Power Distribution Systems
  • Motor Control
  • High-Side Load Switching

Features

  • N-Channel Enhancement Mode MOSFET
  • Low On-Resistance (RDS(on))
  • Logic Level Compatibility
  • Fast Switching Speed
  • Avalanche Rated
  • RoHS Compliant

Benefits

  • High Efficiency: Low on-resistance minimizes conduction losses, improving overall system efficiency and reducing heat generation.
  • Fast Switching: Reduces switching losses and improves the performance of high-frequency applications.
  • Robust Design: Avalanche rating ensures reliable operation under transient voltage conditions.
  • Logic Level Drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • Automotive Grade: Qualified for automotive applications, ensuring high reliability and performance in harsh environments.

Additional Details

The IPD14N03LA is designed to meet the demanding requirements of automotive applications, including body control modules, lighting control, and power distribution systems. Its specifications include a drain-source voltage (VDS) rating suitable for automotive voltage levels. The gate threshold voltage is designed for compatibility with standard logic levels, making it easy to integrate into existing circuits. The MOSFET's thermal resistance allows for efficient heat dissipation, ensuring reliable operation even at high currents. It is available in a PG-TO252-3 package for efficient thermal management.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess