EN
  • EN
  • DE

IPD05N03LG

Part No IPD05N03LG
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825971-IPD05N03LG
Ultra Librarian 3D Model Ultra Librarian IPD05N03LG CAD Model

Description

The IPD05N03LG is an N-channel MOSFET from Infineon Technologies, designed for efficient power switching and load management. Featuring a low on-state resistance (RDS(on)), this MOSFET minimizes conduction losses and improves overall system efficiency. It is suitable for a wide range of applications requiring fast switching and robust performance.

Applications:

  • Synchronous Rectification: Improving efficiency in DC-DC converters.
  • Motor Control: Driving motors with enhanced efficiency and precision.
  • Power Supplies: Enhancing efficiency and stability in power supplies.
  • Load Switching: Efficiently switching loads in various electronic systems.
  • Battery Management Systems (BMS): Controlling charge and discharge currents in battery-powered devices.

Features:

  • N-Channel MOSFET: Suitable for low-side switching applications.
  • Low RDS(on): Reduces conduction losses and improves efficiency.
  • Logic Level Input: Can be directly driven by logic-level signals.
  • Avalanche Rated: Withstands transient voltage spikes.
  • Pb-Free and RoHS Compliant: Environmentally friendly and compliant with regulations.
  • Optimized for DC-DC conversion: Designed to minimize losses and maximize conversion efficiency.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power losses, leading to high system efficiency.
  • Simplified Drive Circuitry: Logic-level input simplifies driver design and reduces component count.
  • Robust Performance: Avalanche rating ensures reliable operation under transient conditions.
  • Compact Design: Allows for integration into space-constrained applications.
  • Improved Thermal Performance: Efficient heat dissipation contributes to long-term reliability.

Additional Details:

The IPD05N03LG is commonly used in synchronous rectification applications, where it replaces traditional diodes to reduce conduction losses and improve efficiency. Its low RDS(on) and fast switching speed make it ideal for high-frequency power converters. The logic-level input allows direct control from microcontrollers and other digital circuits.

Key specifications include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID), and RDS(on) at specific VGS levels. Refer to the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess