EN
  • EN
  • DE

IPB32N03L

Part No IPB32N03L
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065218-IPB32N03L
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPB32N03L CAD Model

Description

The IPB32N03L is a CoolMOS™ Power MOSFET from Infineon Technologies, designed for high-efficiency power conversion applications. This N-channel MOSFET features low on-state resistance (RDS(on)) and optimized switching characteristics, making it ideal for use in a wide range of power supply and motor control circuits.

Applications

  • Synchronous rectification in switched-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Load switches
  • Automotive applications (e.g., body control modules)

Features

  • Low RDS(on): Minimizes conduction losses, improving efficiency.
  • Fast switching speed: Reduces switching losses, further enhancing efficiency.
  • Logic level gate drive: Simplifies gate drive circuitry and allows direct control from microcontrollers.
  • Avalanche rated: Provides robustness against voltage spikes and transient conditions.
  • Pb-free lead plating; RoHS compliant: Meets environmental standards.
  • Temperature stable behavior: Predictable performance across a wide temperature range.

Benefits

  • High Efficiency: Low RDS(on) and fast switching speed contribute to higher overall system efficiency.
  • Simplified Design: Logic level gate drive simplifies the gate drive requirements and reduces component count.
  • Robust Operation: Avalanche rating provides protection against overvoltage events.
  • Environmentally Friendly: Pb-free and RoHS compliant, aligning with environmental regulations.
  • Reliable Performance: Temperature stability ensures consistent performance in various operating conditions.

Additional Details

The IPB32N03L is typically available in a PG-TO263-7 package (D2PAK). Key technical specifications include a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of 32A (at 25°C), and an RDS(on) of 9.3 mΩ (at VGS = 10V). It features a low gate charge (Qg) for reduced gate drive power requirements. The MOSFET is designed for surface mount assembly, simplifying manufacturing processes. Its fast body diode reverse recovery time minimizes losses in synchronous rectification applications. It is well-suited for applications requiring high power density and efficient power conversion. The device's robust design and low RDS(on) contribute to a longer lifespan and improved reliability in demanding applications. Its optimized gate charge characteristics enable efficient operation at high switching frequencies.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess