EN
  • EN
  • DE

IPB029N06N3G

Part No IPB029N06N3G
Manufacturer Infineon Technologies
Catalog Hard To Find
Description OptiMOS™3 Power-Transistor Features Ideal for high frequency switching and sync. rec.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1525+
Reference case TO263
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 710459-IPB029N06N3G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPB029N06N3G CAD Model

Description

The IPB029N06N3G is a CoolMOS™ power MOSFET manufactured by Infineon Technologies. It is designed for high-efficiency power switching applications, offering low on-resistance (RDS(on)) and fast switching speeds. This MOSFET is commonly used in switched-mode power supplies (SMPS), DC-DC converters, and motor control applications.

Applications

  • Switched-Mode Power Supplies (SMPS): Used as the switching element in SMPS.
  • DC-DC Converters: Found in DC-DC converters for voltage regulation.
  • Motor Control: Used in motor control circuits for efficient power switching.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems for efficient power conversion.
  • Renewable Energy Systems: In solar inverters and wind turbine converters for power conversion.

Features

  • CoolMOS™ Technology: Provides low on-resistance and fast switching speeds.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Reduces switching losses.
  • Avalanche Rated: Withstands avalanche conditions.
  • Pb-Free Package: TO-263 (D²PAK) package.
  • Logic Level: Logic level gate drive
  • VDS (Drain-Source Voltage): 60V.
  • ID (Drain Current): 120A drain current capability.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Improved Thermal Performance: Reduces heat generation.
  • Increased System Reliability: Avalanche rating ensures reliable operation.
  • Simplified Design: Easier to design with due to its performance characteristics.
  • Environmentally Friendly: Pb-free package complies with environmental regulations.

Technical Specifications

The IPB029N06N3G CoolMOS™ power MOSFET has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of 120A. It features a low on-resistance (RDS(on)), typically around 2.9 mOhms. The device is available in a TO-263 (D²PAK) package and is lead-free. The operating temperature range is typically -55°C to +175°C. Gate threshold voltage is logic level compatible.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3850 $55.4000
90+ $1.1365 $102.2850
140+ $1.1009 $154.1260
190+ $1.0654 $202.4260
245+ $1.0299 $252.3255
325+ $0.9234 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess