EN
  • EN
  • DE

IKW75N65EH5

Part No IKW75N65EH5
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description 650V DuoPack IGBT and full-rated diode High speed series fifth generation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825767-IKW75N65EH5
Ultra Librarian 3D Model Ultra Librarian IKW75N65EH5 CAD Model

Description

The IKW75N65EH5 is a discrete Insulated Gate Bipolar Transistor (IGBT) from Infineon Technologies, designed for high-efficiency and high-frequency switching applications. This 650V, 75A IGBT utilizes a fifth-generation Fieldstop technology, optimized for use in resonant and soft-switching topologies. It is particularly suited for applications requiring both high voltage and high current capabilities with fast switching speeds, providing excellent performance in terms of switching losses and conduction losses. It is designed for applications demanding high power density and reliability.

Applications

  • Induction Heating: Powers resonant converters in induction heating systems.
  • Solar Inverters: DC-AC conversion in photovoltaic systems.
  • Uninterruptible Power Supplies (UPS): Provides reliable power backup for critical equipment.
  • Welding Equipment: High-frequency switching in welding machines.
  • Power Factor Correction (PFC): Active PFC circuits in power supplies.
  • DC-DC Converters: High-efficiency DC-DC conversion.

Features

  • 650V Blocking Voltage: Provides a high voltage margin for reliable operation.
  • 75A Rated Current: Delivers high current handling capability.
  • Fieldstop 5 Technology: Offers low VCE(sat) and fast switching performance.
  • Positive Temperature Coefficient of VCE(sat): Ensures easy paralleling for higher power applications.
  • Low Switching Losses: Reduces energy consumption and improves efficiency.
  • Soft Switching Optimized: Designed for resonant and soft-switching topologies.
  • Fast Switching: Enables higher operating frequencies and smaller component sizes.

Benefits

  • High Efficiency: Reduced switching and conduction losses lead to increased efficiency in power conversion systems.
  • Improved Reliability: Robust design and high voltage margin ensure reliable operation.
  • Simplified Design: Optimized for soft-switching, reducing stress on components.
  • Reduced System Cost: High efficiency and smaller component sizes can lower overall system costs.
  • Increased Power Density: Fast switching enables smaller magnetic components, leading to higher power density.
  • Easy Paralleling: Positive temperature coefficient facilitates paralleling of multiple IGBTs for higher power.

Additional Details

The IKW75N65EH5 features a low collector-emitter saturation voltage (VCE(sat)), minimizing conduction losses and improving overall efficiency. The fast switching capability allows for higher operating frequencies, enabling the use of smaller and less expensive passive components. The positive temperature coefficient of VCE(sat) makes it easier to parallel multiple IGBTs for higher power applications. This IGBT is commonly used in applications requiring high efficiency, high power density, and reliable operation, such as induction heating, solar inverters, and UPS systems. The device is designed to withstand high temperatures and harsh operating conditions, ensuring long-term reliability. The IKW75N65EH5 is available in a standard TO-247 package for easy mounting and thermal management. The optimized design for soft-switching reduces voltage overshoot and ringing, improving system reliability and reducing EMI.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $12.0770

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0911 $50.1864
52+ $1.9588 $101.8576
80+ $1.8926 $151.4080
114+ $1.7603 $200.6742
148+ $1.6941 $250.7268
185+ $1.6279 $301.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,320 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess