EN
  • EN
  • DE

IKW50N60DTP

Part No IKW50N60DTP
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description 600V DuoPack IGBT and diode TRENCHSTOPTM Performance series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825765-IKW50N60DTP
Ultra Librarian 3D Model Ultra Librarian IKW50N60DTP CAD Model

Description

The IKW50N60DTP is a discrete Insulated Gate Bipolar Transistor (IGBT) manufactured by Infineon Technologies. This IGBT is designed for use in high-voltage, high-current switching applications. It's part of the HighSpeed 3 IGBT series.

Applications:

  • Uninterruptible Power Supplies (UPS)
  • Solar inverters
  • Welding equipment
  • Power factor correction (PFC)
  • Motor drives

Features:

  • 600V blocking voltage
  • 50A rated collector current
  • High-speed switching
  • Low VCE(sat) (collector-emitter saturation voltage)
  • Positive temperature coefficient of VCE(sat)
  • TO-247 package

Benefits:

  • High efficiency due to low switching and conduction losses
  • Reduced heat dissipation
  • Increased system reliability
  • Simplified thermal management
  • Robust performance in harsh environments

Additional Details:

The IKW50N60DTP features a low collector-emitter saturation voltage (VCE(sat)), which reduces conduction losses and improves efficiency. The high-speed switching capability minimizes switching losses, further enhancing the overall performance. The IGBT also has a positive temperature coefficient of VCE(sat), which helps to prevent thermal runaway. The TO-247 package provides good thermal performance and is easy to mount. The Infineon datasheet provides detailed information on the electrical characteristics, switching performance, and thermal resistance of the device. This IGBT is often used in power electronics applications where high efficiency, reliability, and robustness are required. It is designed to meet the demanding requirements of modern power conversion systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0968 $52.6456
40+ $2.5409 $101.6360
61+ $2.4615 $150.1515
84+ $2.3821 $200.0964
109+ $2.3027 $250.9943
146+ $2.0645 $301.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,360 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess