EN
  • EN
  • DE

IKW40N65F5A

Part No IKW40N65F5A
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT copacked with RAPID 1 fast and soft antiparallel diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825762-IKW40N65F5A
Ultra Librarian 3D Model Ultra Librarian IKW40N65F5A CAD Model

Description

The IKW40N65F5A is a discrete IGBT (Insulated Gate Bipolar Transistor) from Infineon Technologies, designed for use in various power electronics applications. This device combines high blocking voltage with efficient switching characteristics, making it suitable for applications requiring both robustness and performance.

Applications

  • Power Factor Correction (PFC)
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Induction Heating
  • Welding Equipment

Features

  • 650V Blocking Voltage: Provides a high safety margin for typical line voltage applications.
  • 40A Continuous Collector Current: Suitable for moderate to high current applications.
  • Fieldstop Trench Technology: Provides low VCE(sat) and fast switching.
  • Soft and Fast Switching: Optimizes the trade-off between efficiency and EMI.
  • Maximum Junction Temperature 175°C: Enhances thermal performance.
  • Positive Temperature Coefficient: Facilitates easy paralleling.

Benefits

  • High Efficiency: Minimizes energy losses and reduces heat dissipation.
  • Reliable Operation: Ensures stable performance under various operating conditions.
  • Simplified Design: Reduces the need for complex drive circuitry.
  • Improved System Performance: Optimizes switching characteristics for enhanced efficiency.
  • Lower System Cost: Reduces overall component count and heat sink requirements.

Additional Details

The IKW40N65F5A utilizes Infineon's Fieldstop Trench technology to achieve a low VCE(sat) and fast switching speeds. The combination of soft and fast switching characteristics helps to minimize both switching losses and EMI (Electromagnetic Interference), making it suitable for a wide range of applications. The high maximum junction temperature of 175°C enhances the device's thermal performance, allowing it to operate at higher power levels. The positive temperature coefficient allows for easy paralleling, enabling the design of higher-power systems. This IGBT is typically packaged in a TO-247 package, facilitating easy mounting and heat dissipation. The device is designed to operate efficiently at high switching frequencies, making it a good choice for modern power electronic applications that require compact and efficient designs.

You May Also Be Interested in

Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess