EN
  • EN
  • DE

IKP08N65H5XKSA1

Part No IKP08N65H5XKSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 650V 18A 70W PG-TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 650V
Maximum Current Collector 18A
Pulsed Collector Current 24A
Collector-emitter saturation voltage(Max) 2.1V @ 15V, 8A
Maximum Power Dissipation 70W
Total Switching Energy(Ets) 70μJ (on), 30μJ (off)
Input Type Standard
Gate Charge 22nC
Turn-on and Turn-off delay time 11ns/115ns
Testing Conditions 400V, 4A, 48 Ohm, 15V
Reverse Recovery Time (trr) 40ns
Temperature Range - Operating -40°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1045277-IKP08N65H5XKSA1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IKP08N65H5XKSA1 CAD Model

Description

The IKP08N65H5XKSA1 is an electronic component manufactured by Infineon Technologies.

  • Package: TO-220-3
  • Mounting: Through-hole
  • Reverse Recovery Time (trr): 40ns
  • Gate Charge: 22nC
  • Maximum Current Collector: 18A
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 650V
  • Maximum Power Dissipation: 70W
  • Pulsed Collector Current: 24A
  • Collector-Emitter Saturation Voltage (Max): 2.1V @ 15V, 8A
  • Total Switching Energy (Ets): 70μJ (on), 30μJ (off)
  • Turn-On and Turn-Off Delay Time: 11ns/115ns
  • Testing Conditions: 400V, 4A, 48 Ohm, 15V
  • Supply and Demand Status: Limited

You May Also Be Interested in

Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7683 $58.1343
51+ $2.2716 $115.8516
79+ $2.2005 $173.8395
109+ $2.1295 $232.1155
141+ $2.0586 $290.2626
188+ $1.8456 $346.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,411 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess