EN
  • EN
  • DE

IHW20N120R5XKSA1

Part No IHW20N120R5XKSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 1200V 40A 288W TO247 / Trans IGBT Chip N-CH 1200V 40A 288000mW 3-Pin(3+Tab) TO-247 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series TrenchStop
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 40A
Current - Collector Pulsed (Icm) 60A
Vce(on) (Maximum) @ Vge, Ic 1.75V @ 15V, 20A
Power - Max 288W
Switching Energy 750μJ (off)
Input Type Standard
Gate Charge 170nC
Td (on/off) @ 25°C -/260ns
Test Condition 600V, 20A, 10 Ohm, 15V
Operating Temperature Range -40°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package PG-TO247-3
Win Source Part Number 776725-IHW20N120R5XKSA1
Popularity Medium
Supply and Demand Status Limited
Family Name IHW20N120R5
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian IHW20N120R5XKSA1 CAD Model

Description

The Infineon Technologies IHW20N120R5XKSA1 is a TrenchStop series MOSFET designed for high power applications.

  • Voltage Breakdown: 1200V
  • Collector Current: 40A
  • Package: TO-247-3
  • Mounting: Through-hole
  • Gate Charge: 170nC
  • Switching Energy: 750μJ (off)
  • Temperature Range (TJ): -40°C to 175°C
  • Power Dissipation: 288W
  • Family Name: IHW20N120R5
  • Package: PG-TO247-3
  • Supply and Demand Status: Limited
  • Available in: Tube

You May Also Be Interested in

Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3051 $50.7122
53+ $1.8914 $100.2442
82+ $1.8323 $150.2486
113+ $1.7732 $200.3716
146+ $1.7141 $250.2586
196+ $1.5368 $301.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,343 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess