EN
  • EN
  • DE

IDH08G65C6

Part No IDH08G65C6
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Description 6th Generation CoolSiC™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825622-IDH08G65C6
Ultra Librarian 3D Model Ultra Librarian IDH08G65C6 CAD Model

Description

The IDH08G65C6 is a 650V, 8A CoolSiC™ Schottky diode from Infineon Technologies. It leverages Silicon Carbide (SiC) technology to deliver exceptional performance in terms of switching speed and efficiency, surpassing conventional silicon diodes. This diode is specifically engineered for applications demanding high efficiency and rapid switching capabilities.

Applications

  • Power Factor Correction (PFC)
  • Boost converters
  • Solar inverters
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle (EV) Charging Stations
  • Motor Drives

Features

  • 650V Blocking Voltage: Provides a substantial safety margin for robust operation in demanding applications.
  • 8A Continuous Forward Current: Suitable for a wide range of power levels in various applications.
  • CoolSiC™ Schottky Diode Technology: Offers superior switching behavior with minimal switching losses compared to silicon alternatives.
  • Virtually No Reverse Recovery Charge: Eliminates reverse recovery losses, contributing to significantly improved efficiency.
  • Temperature-Independent Switching: Guarantees stable and consistent performance across a broad operating temperature spectrum.
  • High Surge Current Capability: Ensures robustness and resilience against transient events and overload conditions.

Benefits

  • Exceptional Efficiency: The absence of reverse recovery charge and a low forward voltage drop contribute to superior overall system efficiency.
  • Minimized Switching Losses: Silicon Carbide (SiC) technology minimizes energy losses during switching transitions, enabling higher switching frequencies.
  • Enhanced Thermal Management: Lower losses translate to reduced heat generation, simplifying the requirements for thermal management and heat sinking.
  • Increased Power Density: The diode's compact size and efficient performance contribute to achieving higher power density in power electronic designs.
  • Improved System Reliability: The robust SiC material and design enhance the overall long-term reliability of the application.

Additional Details

The IDH08G65C6 exhibits a typical forward voltage drop (Vf) of 1.25V at 8A. It boasts a surge current capability of 51A. The diode is commonly available in a ThinPAK DPAK (TO-252) package. Its operating temperature range extends from -55°C to 175°C. The SiC Schottky diode offers significant advantages over silicon-based diodes, particularly in high-frequency applications where efficiency and switching speed are paramount. This diode is designed for demanding applications where power density and performance are key.

This CoolSiC™ Schottky diode represents a pivotal component in modern power electronic systems, enabling heightened efficiency, reduced size, and enhanced system reliability.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,485 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess