EN
  • EN
  • DE

ICE3A3065I

Part No ICE3A3065I
Manufacturer Infineon Technologies
Catalog PMIC - AC DC Converters, Offline Switchers
Description Off-Line SMPS Current Mode Controller with integrated 650V Startup Cell/CoolMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Series CoolMOS, CoolSETF3
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15V
Supply Voltage 8.5 V ~ 21 V
Duty Cycle 72%
Frequency - Switching 100kHz
Power (Watts) 128W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features Soft Start
Operating Temperature Range -25°C ~ 130°C (TJ)
Package TO-220-6 Formed Leads
Manufacturer Package PG-TO220-6
Mounting Style Through Hole
Win Source Part Number 1183122-ICE3A3065I
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Family Name ICE3A3065
Introduction Date October 15, 1999
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ICE3A3065I CAD Model

Description

The ICE3A3065I is a highly integrated quasi-resonant flyback controller from Infineon Technologies, designed for offline AC-DC power conversion applications. This controller incorporates numerous features to enhance efficiency, reduce component count, and improve system reliability. It is particularly well-suited for applications requiring a compact and cost-effective power supply solution.

Applications

  • Power adapters for laptops and mobile devices
  • Auxiliary power supplies in appliances
  • Standby power supplies in TVs and monitors
  • LED lighting power supplies
  • Industrial power supplies

Features

  • Quasi-resonant operation for high efficiency
  • Active burst mode for ultra-low standby power consumption
  • Integrated 650V CoolMOS™ MOSFET
  • Frequency jittering for improved EMI performance
  • Built-in soft-start and soft-gate drive
  • Comprehensive protection features: overvoltage, overcurrent, overload, and overtemperature

Benefits

  • High Efficiency: Quasi-resonant operation minimizes switching losses, resulting in higher efficiency and reduced heat dissipation.
  • Low Standby Power Consumption: Active burst mode significantly reduces power consumption during standby, meeting stringent energy efficiency requirements.
  • Reduced Component Count: The integrated CoolMOS™ MOSFET simplifies the design and reduces the number of external components required.
  • Improved EMI Performance: Frequency jittering reduces electromagnetic interference, making it easier to meet EMI standards.
  • Robust Protection: Comprehensive protection features safeguard the power supply and connected equipment from damage due to various fault conditions.

The ICE3A3065I utilizes a quasi-resonant flyback topology, which minimizes switching losses by turning on the MOSFET at the valley of the drain-source voltage. This results in higher efficiency compared to traditional hard-switching flyback converters. The active burst mode further reduces power consumption during standby by turning off the controller completely when the output load is light. The integrated 650V CoolMOS™ MOSFET eliminates the need for an external MOSFET, simplifying the design and reducing the bill of materials.

The controller includes a variety of protection features to ensure reliable operation. Overvoltage protection prevents the output voltage from exceeding a safe level, while overcurrent and overload protection limit the output current to prevent damage to the power supply or load. Overtemperature protection shuts down the controller if it overheats.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0353 $60.7060
47+ $2.4906 $117.0582
72+ $2.4128 $173.7216
99+ $2.3349 $231.1551
128+ $2.2571 $288.9088
172+ $2.0236 $348.0592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess