EN
  • EN
  • DE

PM5362-RI

Part No PM5362-RI
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Description SONET/SDH TRIBUTARY UNIT PAYLOAD PROCESSOR / PERFORMANCE MONITOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277855-PM5362-RI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM5362-RI CAD Model

Description

The PM5362-RI, manufactured by PMC-Sierra, is a META 155 multi-port OC-3/STM-1 transceiver. This device is a critical component in telecommunications infrastructure, providing high-speed data transmission capabilities for various network applications.

Applications

  • SONET/SDH transmission systems
  • Optical networking equipment
  • Telecommunications infrastructure
  • Network interface cards (NICs)
  • Routers and switches

Features

  • Multi-port OC-3/STM-1 transceiver
  • Integrated clock and data recovery (CDR)
  • Low power consumption
  • Flexible clocking options
  • Comprehensive diagnostic capabilities
  • Compliant with industry standards

Benefits

  • Enables high-speed data transmission over SONET/SDH networks.
  • Reduces system complexity through integrated functionality.
  • Minimizes power consumption, leading to lower operating costs.
  • Provides flexibility in system design with various clocking options.
  • Facilitates efficient network management through comprehensive diagnostics.

The PM5362-RI features integrated clock and data recovery (CDR), which ensures reliable data transmission by eliminating jitter and other impairments. It is designed for low power consumption, making it suitable for applications where energy efficiency is critical. The device offers flexible clocking options, allowing designers to tailor the device to their specific system requirements. Furthermore, it provides comprehensive diagnostic capabilities, enabling efficient network management and troubleshooting. This transceiver is compliant with industry standards, ensuring interoperability with other networking equipment. Its robust design and advanced features make it a reliable choice for demanding telecommunications applications. The PM5362-RI's ability to handle multiple ports simultaneously increases system capacity and reduces the overall cost per port. Its compact form factor allows for high-density deployments, maximizing space utilization in telecommunications infrastructure.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2714 $61.6284
14+ $8.4280 $117.9920
22+ $8.1647 $179.6234
30+ $7.9014 $237.0420
38+ $7.6380 $290.2440
51+ $6.8480 $349.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess