EN
  • EN
  • DE

HYS72V64220GU-7.5-D

Part No HYS72V64220GU-7.5-D
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description PC133 64Mx72-7.5 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952202-HYS72V64220GU-7.5-D
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72V64220GU-7.5-D CAD Model

Description

The HYS72V64220GU-7.5-D is a 512MB DDR SDRAM module manufactured by Infineon Technologies. This module is designed for use in various applications requiring reliable and cost-effective memory solutions. It is an unbuffered DIMM with a 184-pin configuration.

Applications:

  • Desktop PCs
  • Workstations
  • Industrial PCs
  • Networking equipment
  • Embedded systems

Features:

  • 512MB capacity
  • DDR SDRAM technology
  • PC3200 (DDR 400) speed
  • 184-pin DIMM form factor
  • Unbuffered
  • Non-ECC
  • Double-sided module

Benefits:

  • Provides sufficient memory for running common applications and operating systems.
  • Offers a cost-effective memory solution for older systems.
  • Improves system responsiveness and multitasking capabilities.
  • Easy installation in compatible motherboards.
  • Enhances overall system performance.

Technical Specifications:

The module operates at a clock speed of 200MHz, resulting in a data transfer rate of 400MT/s. It is a non-ECC (Error Correction Code) module, which does not have built-in error detection and correction capabilities. The module's double-sided design should be considered for compatibility with various motherboards. It operates at a standard voltage of 2.5V.

The HYS72V64220GU-7.5-D is designed to meet JEDEC standards for DDR SDRAM modules, ensuring compatibility and reliability. Its robust design and high-quality components contribute to its long-term stability and performance. This memory module is a suitable choice for upgrading or replacing memory in older systems using DDR SDRAM technology.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess