EN
  • EN
  • DE

HYS64T64000HU-3.7-A

Part No HYS64T64000HU-3.7-A
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR2-533 64Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951166-HYS64T64000HU-3.7-A
Series *
Ultra Librarian 3D Model Ultra Librarian HYS64T64000HU-3.7-A CAD Model

Description

The HYS64T64000HU-3.7-A is a 512MB DDR2 400MHz Unbuffered DIMM memory module manufactured by Infineon Technologies. This memory module is designed for use in desktop PCs and other systems that require standard DDR2 memory. It provides a reliable and cost-effective solution for upgrading system memory and improving overall performance.

Applications

  • Desktop PC Upgrades: Ideal for upgrading the memory in desktop PCs to improve performance.
  • Legacy Systems: Suitable for use in older systems that require DDR2 memory modules.
  • General Computing: Applicable for general computing tasks, such as web browsing, word processing, and multimedia playback.
  • Embedded Systems: Can be used in embedded systems requiring DDR2 DIMM memory.
  • Industrial Applications: Applicable in industrial environments where reliable memory performance is crucial for older systems.

Features

  • 512MB Capacity: Provides 512MB of memory for improved multitasking and application performance.
  • DDR2 Technology: Utilizes DDR2 technology for faster data transfer rates compared to DDR.
  • 400MHz Speed: Operates at a frequency of 400MHz, providing fast and efficient memory performance.
  • Unbuffered: Unbuffered memory for standard memory operations.
  • DIMM Form Factor: Dual Inline Memory Module (DIMM) design for use in desktop systems.

Benefits

  • Improved Performance: Enhances system responsiveness and overall performance.
  • Faster Multitasking: Allows for smoother multitasking and running multiple applications simultaneously.
  • Increased Productivity: Boosts productivity by enabling faster data access and processing.
  • Enhanced Multimedia Experience: Improves multimedia playback and reduces buffering.
  • Reliable Operation: Provides stable and reliable memory performance for everyday computing tasks.

Additional Details

The HYS64T64000HU-3.7-A operates at a voltage of 1.8V, which is standard for DDR2 memory. It features a 240-pin DIMM connector and is compatible with a wide range of desktop motherboards. The module is designed for easy installation, allowing users to quickly upgrade their system memory. Detailed specifications can be found in the official Infineon Technologies datasheet, including latency timings and other relevant technical information. The product is RoHS compliant, adhering to environmental standards for hazardous substance reduction. This memory module will improve the application loading times, and the responsiveness of the overall system, particularly for older machines still utilizing DDR2 memory.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess