EN
  • EN
  • DE

TLA-6M102-T

Part No TLA-6M102-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217749-TLA-6M102-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLA-6M102-T CAD Model

Description

The TLA-6M102-T is a common mode choke coil manufactured by TDK Corporation, designed to suppress common mode noise in electronic circuits. These chokes are particularly useful in reducing electromagnetic interference (EMI) and ensuring signal integrity. Part of the TLA series, this component is known for its compact design and reliable performance, making it suitable for various applications where space is limited and noise reduction is crucial.

Applications:

  • Signal lines in electronic devices: Used to reduce common mode noise on data and signal lines, thereby improving signal quality.
  • Power lines in electronic equipment: Filters common mode noise from power lines to prevent interference and ensure stable operation.
  • USB and HDMI cables: Integrated into cable designs to minimize EMI and maintain high-quality data transmission.
  • Automotive electronic systems: Employed in automotive applications to suppress noise from various electronic control units (ECUs).
  • Industrial control systems: Used in industrial machinery and control panels to improve the reliability of electronic components by reducing noise interference.

Features:

  • Compact size: Designed for space-constrained applications.
  • High impedance at high frequencies: Offers effective common mode noise suppression at higher frequencies.
  • Low DC resistance: Minimizes signal attenuation and power loss.
  • High rated current: Capable of handling significant current levels without saturation.
  • Surface mount design: Facilitates easy integration into automated assembly processes.

Benefits:

  • Improved signal integrity: Reduces common mode noise, leading to clearer and more reliable signal transmission.
  • Enhanced EMI suppression: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Increased system reliability: Protects sensitive electronic components from noise-induced damage, enhancing overall system reliability.
  • Easy integration: Compact size and surface-mount design facilitate easy integration into existing designs.
  • Cost-effective solution: Provides a reliable noise suppression solution at a competitive price point.

Additional Details:

The TLA-6M102-T common mode choke coil is characterized by its specific impedance at various frequencies, rated current, and DC resistance. It is designed to operate within a defined temperature range and can withstand specific environmental conditions. This component is typically surface-mounted, which streamlines automated assembly processes. The specific inductance and impedance characteristics should be consulted in its datasheet for optimal performance within the intended application.

You May Also Be Interested in

Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess