EN
  • EN
  • DE

RB751V-40

Part No RB751V-40
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Schottky Diodes
Description 30V Independent Type 30mA 370mV@1mA SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1329829-RB751V-40
Package Tape & Reel (TR)
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 30mA
Voltage - Forward (Vf) (Max) @ If 370mV @ 1mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 500nA @ 30V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Grade -
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Operating Temperature - Junction -45°C ~ 125°C
Package Tape & Reel (TR);Cut Tape (CT)
Voltage - DC Reverse (Vr) (Max) 30V
Capacitance @ Vr, F 2pF @ 1V, 1MHz
Operating Temperature - Junction 125°C (Max)
Ultra Librarian 3D Model Ultra Librarian RB751V-40 CAD Model

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@3A 3A SOD-123FL
Lowest to $0.0231
ShenZhen SlkorMicro Semicon Co. Ltd
950mV@3A 3A 150V SMA(DO-214AC)
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 700mV@3A SMC(DO-214AB)
Lowest to $0.0399
ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@1A 1A SMA(DO-214AC)
Lowest to $0.0238
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@3A 3A SMA(DO-214AC)
Lowest to $0.0196
Infineon Technologies
Schottky Diodes & Rectifiers Silicon Schottky Diodes 4V 110mA
Need more? Email Us
Taiwan Semiconductor
Schottky Diodes & Rectifiers 20A, 60V, Trench Schottky
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type SOD-523
Lowest to $0.2442
ShenZhen SlkorMicro Semicon Co. Ltd
30V 1 pair of common cathodes 1V@100mA 200mA SOT-23
Lowest to $0.0136

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4,810+ $0.0104 $50.0240
11,765+ $0.0085 $100.0025
18,295+ $0.0082 $150.0190
25,000+ $0.0080 $200.0000
32,470+ $0.0077 $250.0190
43,480+ $0.0069 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess