EN
  • EN
  • DE

HYB39S128800CT-7.5

Part No HYB39S128800CT-7.5
Manufacturer Infineon Technologies
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSOP
Number of Pins 54
RoHS Compliant
Win Source Part Number 1193429-HYB39S128800CT-7.5
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HYB39S128800CT-7.5 CAD Model

Description

The HYB39S128800CT-7.5 is a 128Mbit Synchronous DRAM (SDRAM) from Infineon Technologies. This memory chip is designed for high-performance applications requiring fast data access and large memory capacity.

Applications

  • Graphics cards
  • Networking equipment (routers, switches)
  • Set-top boxes
  • Printers
  • Industrial control systems

Features

  • Memory Size: 128Mbit (16M x 8 bits)
  • Clock Rate: Up to 133 MHz (7.5ns cycle time)
  • Supply Voltage: 3.3V
  • Interface: Synchronous
  • Package: TSOP II
  • Operating Temperature: 0°C to +70°C

Benefits

  • High bandwidth enables fast data transfer rates, improving system performance.
  • Large memory capacity allows for storage of large datasets.
  • Synchronous interface simplifies memory control and timing.
  • Low power consumption reduces energy usage.
  • Industry-standard package ensures easy integration into existing systems.

Additional Details

The HYB39S128800CT-7.5 utilizes a double-bank architecture to improve data throughput. The device supports burst read and write operations, further enhancing performance. It incorporates auto-refresh functionality to maintain data integrity. The SDRAM's synchronous interface simplifies memory controller design and timing requirements. The device's 3.3V supply voltage makes it compatible with a wide range of systems. The HYB39S128800CT-7.5 is designed for high reliability and long-term availability. It complies with industry standards for SDRAM devices. Infineon Technologies is a leading manufacturer of memory solutions, ensuring the quality and performance of this SDRAM. The HYB39S128800CT-7.5's large capacity and high speed make it a suitable choice for demanding applications. It's also lead-free and RoHS compliant.

You May Also Be Interested in

Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Holtek
Need more? Email Us
Panasonic
Need more? Email Us
Mingtek
Lowest to $1.3456
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess