EN
  • EN
  • DE

F3L300R12MT4_B23

Part No F3L300R12MT4_B23
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description F3L300R12 - IGBT MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Infineon Technologies
Series EconoDUAL™ 3
Package Bulk
Product Status Active
IGBT Type Trench Field Stop
Configuration Half Bridge Inverter
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 450 A
Power - Max 1550 W
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 300A
Current - Collector Cutoff (Max) 1 mA
Input Capacitance (Cies) @ Vce 19 nF @ 25 V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package AG-ECONOD-3
Base Product Number F3L300
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1082867-F3L300R12MT4_B23
Ultra Librarian 3D Model Ultra Librarian F3L300R12MT4_B23 CAD Model

Description

The 1082867-F3L300R12MT4_B23 is an IGBT (Insulated Gate Bipolar Transistor) module used in power electronic applications.

  • Category: IGBTs - IGBT Modules
  • Series: EconoDUAL™ 3
  • Packaging: Bulk
  • Maximum Power: 1550 W
  • Configuration: Half Bridge Inverter
  • Input Type: Standard
  • IGBT Type: Trench Field Stop
  • Collector-Emitter Breakdown Voltage: 1200 V
  • Collector Current: 450 A
  • Vce(on) @ Vge, Ic: 2.1V @ 15V, 300A
  • Collector Cutoff Current: 1 mA
  • Input Capacitance: 19 nF @ 25 Vce
  • Thermistor: NTC (Negative Temperature Coefficient)
  • Mounting: Chassis Mount
  • Package: Module
  • Supplier Device Package: AG-ECONOD-3
  • Operating Temperature: -40°C to 150°C
  • ECCN: EAR99
  • HTSUS: 8541.29.0095
  • Manufacturer: Infineon Technologies
  • Status: Active

You May Also Be Interested in

Infineon Technologies
IGBT MODULES
Lowest to $325.6465
Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Infineon Technologies
Trans IGBT Module N-CH 1200V 580A 2400000mW 7-Pin 62MM-1 Tray / IGBT MODULE 1200V 450A
Lowest to $73.9500
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess