The F-XC866E2RRI AB is a microcontroller from Infineon Technologies, part of the XC800 family. This microcontroller is designed for a wide range of embedded control applications, offering a balance of performance, peripherals, and cost-effectiveness. It is commonly used in automotive and industrial applications due to its robust architecture and integrated safety features.
Applications:
- Automotive body control modules
- Industrial motor control
- Power management systems
- Home appliances
- General-purpose embedded systems
Features:
- 8-bit XC800 core with enhanced instruction set
- Up to 32KB Flash memory and 2KB RAM
- Multiple timers and PWM units for flexible control
- Analog-to-Digital Converter (ADC) for sensor interfacing
- Serial communication interfaces (UART, SPI) for connectivity
- On-chip debug interface for easy development
- Operating voltage: 3.0V to 5.5V
- Temperature Range: -40°C to +85°C
- Low power consumption modes for energy-efficient operation
Benefits:
- Improved system performance with the efficient XC800 core.
- Reduced development time with comprehensive peripheral set.
- Cost-effective solution for various embedded applications.
- Enhanced system reliability with integrated safety features.
- Simplified connectivity with versatile serial communication interfaces.
Additional Details:
The F-XC866E2RRI AB features a powerful interrupt system that supports multiple interrupt sources, allowing for real-time response to critical events. The integrated ADC enables precise measurement of analog signals, making it suitable for sensor-based applications. The microcontroller's compact package and low power consumption make it ideal for space-constrained and battery-powered devices. It is designed to meet the stringent requirements of automotive and industrial environments, ensuring reliable operation in harsh conditions. Infineon provides extensive software and hardware development tools to support the XC800 family, including compilers, debuggers, and evaluation boards, which can significantly accelerate the design cycle.