The ESD217-B1-02EL E6327 is a bidirectional Electrostatic Discharge (ESD) protection diode manufactured by Infineon Technologies. It is designed to protect sensitive electronic components from damage caused by ESD events. This device offers a low clamping voltage and fast response time, making it suitable for high-speed data interfaces and other applications where ESD protection is critical.
Applications
- Mobile phones and smartphones: Protection for I/O ports and data lines.
- Tablets and laptops: ESD protection for USB, HDMI, and other external interfaces.
- Wearable devices: Protection for sensitive electronics in smartwatches and fitness trackers.
- Automotive electronics: Protection for communication buses and sensor interfaces.
- Industrial control systems: ESD protection for data lines and control signals.
Features
- Bidirectional ESD protection: Protects against both positive and negative ESD strikes.
- Low clamping voltage: Minimizes stress on protected components during ESD events.
- Fast response time: Quickly clamps ESD voltage to prevent damage.
- Low capacitance: Ensures signal integrity in high-speed data applications.
- Small package size: Allows for compact designs.
- Lead-free and RoHS compliant: Environmentally friendly.
Benefits
- Enhanced system reliability: Protects sensitive components from ESD damage, reducing failures and improving overall system reliability.
- Improved signal integrity: Low capacitance ensures minimal signal degradation in high-speed data applications.
- Reduced warranty costs: Prevents ESD-related failures, lowering warranty claims and repair costs.
- Simplified design: Easy to implement and integrates seamlessly into existing designs.
- Compliance with industry standards: Meets or exceeds industry standards for ESD protection.
Additional Details
The ESD217-B1-02EL E6327 is typically characterized by its low clamping voltage, low capacitance, and fast response time. Specific parameters include its breakdown voltage, clamping voltage at specific ESD current levels, and capacitance at a given frequency. This device complies with industry-standard ESD protection levels, such as IEC 61000-4-2. The component is housed in a small SOT-23 package, facilitating easy placement and integration in compact electronic devices.