The ESD208-B1-02ELE6327 is a bidirectional single-line ESD protection diode from Infineon Technologies. It is designed to protect sensitive electronic components from damage due to electrostatic discharge (ESD). This device offers robust protection against ESD strikes, exceeding industry standards, and is suitable for a wide range of applications where ESD protection is crucial.
Applications
- Mobile Phones: Protection of I/O ports and data lines.
- Tablets: ESD protection for touchscreens and external interfaces.
- Wearable Devices: Safeguarding sensitive electronics in smartwatches and fitness trackers.
- Automotive Systems: Protection of communication buses and electronic control units (ECUs).
- Consumer Electronics: Protecting ports on devices such as laptops, TVs, and gaming consoles.
Features
- Bidirectional ESD Protection: Protects against both positive and negative ESD strikes.
- Low Clamping Voltage: Minimizes stress on protected components during ESD events.
- Low Capacitance: Ensures signal integrity for high-speed data transmission.
- Small Form Factor: Allows for compact designs and easy integration.
- RoHS Compliant: Environmentally friendly, meeting Restriction of Hazardous Substances standards.
- IEC 61000-4-2 Compliance: Meets industry standards for ESD immunity testing.
Benefits
- Enhanced System Reliability: Protects sensitive components from ESD damage, increasing overall system reliability.
- Reduced Downtime: Minimizes the risk of equipment failure due to ESD events.
- Improved Product Lifespan: Extends the lifespan of electronic devices by preventing ESD-related damage.
- Cost Savings: Reduces warranty claims and repair costs associated with ESD damage.
- High-Speed Data Integrity: Low capacitance ensures minimal signal degradation in high-speed applications.
Additional Details
The ESD208-B1-02ELE6327 features a typical capacitance of around 0.25 pF, making it suitable for high-speed data lines like USB, HDMI, and Ethernet. It is housed in a small leadless package, such as a DFN (Discrete Flat No-Lead) package, which minimizes board space. The device is designed to handle ESD strikes up to ±8 kV contact discharge and ±15 kV air discharge, according to IEC 61000-4-2. The low clamping voltage ensures that the voltage seen by the protected component is kept to a minimum during an ESD event.
This ESD protection diode is also suitable for protecting antenna interfaces and other RF circuits where low capacitance is crucial to maintain signal integrity. Infineon's commitment to quality and reliability ensures that the ESD208-B1-02ELE6327 provides robust ESD protection for a wide range of electronic applications.