EN
  • EN
  • DE

DF1000R17IE4BOSA1

Part No DF1000R17IE4BOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MODULE 1700V 6250W / IGBT Module Single 1700 V 6250 W Chassis Mount Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr Infineon Technologies
Series PrimePACK™3
Package Bulk
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 1700 V
Power - Max 6250 W
Vce(on) (Max) @ Vge, Ic 2.45V @ 15V, 1000A
Current - Collector Cutoff (Max) 5 mA
Input Capacitance (Cies) @ Vce 81 nF @ 25 V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
Base Product Number DF1000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names SP000614736,DF1000R17IE4,2156-DF1000R17IE4BOSA1-448,DF1000R17IE4-ND
Standard Package 2
Win Source Part Number 1029891-DF1000R17IE4BOSA1
Ultra Librarian 3D Model Ultra Librarian DF1000R17IE4BOSA1 CAD Model

Description

The Infineon Technologies DF1000R17IE4BOSA1 is a single configuration IGBT module from the PrimePACK™3 series.

  • Series: PrimePACK™3
  • Power: 6250 W
  • Voltage Collector Emitter Breakdown: 1700 V
  • Input: standard
  • IGBT Type: not specified
  • Features: NTC thermistor
  • Mounting Type: chassis mount
  • Package/Case: module
  • Temperature Range: -40°C to 150°C
  • Cross-reference: FF150R17KE4HOSA1, APTGT50SK170T1G, BSM150GB170DLC, FS150R17KE3G, APTGT50A170T1G and APTGT100DU170TGDF1000R17IE4
  • MSL Level: 1 (unlimited)
  • REACH: unaffected
  • HTSUS Code: 8541.29.0095

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
Infineon Technologies
Trans IGBT Module N-CH 1200V 580A 2400000mW 7-Pin 62MM-1 Tray / IGBT MODULE 1200V 450A
Lowest to $73.9500
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Fairchild/ON Semiconductor
IGBT 600V 10A 25PM-AA
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 1200V 100A A SER
Lowest to $75.6717

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess