The Hynix H5PS1G63JFR-S5CR is a DDR2 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. It is designed to provide reliable and efficient memory performance for various applications.
Applications:
- Embedded Systems
- Networking Devices
- Industrial Computing
- Consumer Electronics
- Legacy Computing Systems
Features:
- DDR2 SDRAM: Based on DDR2 technology, offering improved bandwidth and lower power consumption compared to DDR.
- High Density: Provides ample memory capacity for handling diverse workloads.
- Fast Data Transfer: Enables high-speed data transfer, enhancing system responsiveness.
- Low Voltage Operation: Operates at a lower voltage to minimize power consumption and heat generation.
- Advanced Timing Control: Features advanced timing control mechanisms for optimized performance and stability.
Benefits:
- Improved System Performance: Enhances overall system performance by enabling faster data access.
- Energy Efficiency: Reduces power consumption, contributing to longer battery life in portable devices.
- Reliable Operation: Ensures stable and reliable data storage and retrieval.
The H5PS1G63JFR-S5CR is a dependable memory component suitable for a broad spectrum of applications. Its DDR2 technology, combined with its density and speed characteristics, makes it a valuable asset in devices where memory performance is a key consideration. The 'S5CR' suffix typically indicates specific speed grades, temperature ratings, and packaging details that would be fully documented in the Hynix datasheet for this particular part.