EN
  • EN
  • DE

DDB6U134N16RRBOSA1

Part No DDB6U134N16RRBOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MOD 1600V 70A 500W / IGBT Module NPT Single 1600 V 70 A 500 W Chassis Mount Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr Infineon Technologies
Package Bulk
IGBT Type NPT
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 1600 V
Current - Collector (Ic) (Max) 70 A
Power - Max 500 W
Vce(on) (Max) @ Vge, Ic 2.75V @ 15V, 70A
Current - Collector Cutoff (Max) 500 µA
Input Capacitance (Cies) @ Vce 5.1 nF @ 25 V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
Base Product Number DDB6U134
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names DDB6U134N16RR,SP000101744,DDB6U134N16RR-ND
Standard Package 10
Win Source Part Number 1055272-DDB6U134N16RRBOSA1
Ultra Librarian 3D Model Ultra Librarian DDB6U134N16RRBOSA1 CAD Model

Description

The Infineon Technologies 1055272-DDB6U134N16RRBOSA1 is a discrete semiconductor product used in transistors.

  • Configuration: Single
  • Maximum Power: 500W
  • Type: NPT IGBT
  • Voltage Collector Emitter Breakdown: 1600V
  • Mount: Chassis Mount
  • Package: Module
  • Operating Temperature: 150°C

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Infineon Technologies
Need more? Email Us
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717
Infineon Technologies
IGBT MODULE 1200V 450A
Lowest to $99.6429
Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.7273 $112.7273
2+ $109.0909 $218.1818
3+ $105.4545 $316.3635
4+ $94.5454 $378.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess