EN
  • EN
  • DE

CYW20721B2KUMLG

Part No CYW20721B2KUMLG
Manufacturer Infineon Technologies
Catalog RF Transceiver ICs
Description Bluetooth, BLE and IEEE 802.15.4 / IC RF TxRx + MCU Bluetooth Bluetooth v5.1 + EDR 2.4GHz 40-UFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Infineon Technologies
Package Tray
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.1 + EDR
Modulation 8DPSK, 8PSK, DQPSK, GFSK, QPSK
Frequency 2.4GHz
Data Rate (Max) 3Mbps
Power - Output 5dBm
Sensitivity -95.5dBm
Memory Size 1MB Flash, 512kB RAM, 2MB ROM
Serial Interfaces I²C, I²S, PCM, PDM, SPI, UART
GPIO 16
Voltage - Supply 1.76V ~ 3.63V
Current - Receiving 5.9mA
Current - Transmitting 5.6mA
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-QFN (5x5)
Base Product Number CYW20721
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1338117-CYW20721B2KUMLG
Ultra Librarian 3D Model Ultra Librarian CYW20721B2KUMLG CAD Model

Description

The Infineon Technologies 1338117-CYW20721B2KUMLG is a Bluetooth v5.1 + EDR RF transceiver IC with a frequency of 2.4 GHz.

  • Manufacturer: Infineon Technologies
  • Product: 1338117-CYW20721B2KUMLG
  • Protocol: Bluetooth v5.1 + EDR
  • Frequency: 2.4 GHz
  • Memory: 1 MB flash, 512 kB RAM, 2 MB ROM
  • Power Output: 5 dBm
  • Sensitivity: -95.5 dBm
  • Data Rate (Max): 3 Mbps
  • Current - Receiving: 5.9 mA
  • Current - Transmitting: 5.6 mA
  • Voltage Supply: 1.76 V to 3.63 V
  • Mounting Type: Surface Mount
  • Package: 40-UFQFN Exposed Pad
  • Number of GPIO: 16
  • Modulation: 8DPSK, 8PSK, DQPSK, GFSK, QPSK
  • Status: Obsolete

You May Also Be Interested in

Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7779 $58.6674
15+ $8.0230 $120.3450
23+ $7.7722 $178.7606
31+ $7.5215 $233.1665
40+ $7.2709 $290.8360
54+ $6.5186 $352.0044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess