EN
  • EN
  • DE

CYBT-343026-01

Part No CYBT-343026-01
Manufacturer Infineon Technologies
Catalog RF Transceiver Modules
Description RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Infineon Technologies
Series EZ-BT™ WICED®
Package Tape & Reel
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.402GHz ~ 2.48GHz
Data Rate 6Mbps
Power - Output 12dBm
Sensitivity -96.5dBm
Serial Interfaces I²C, I²S, PCM, SPI, UART
Antenna Type Integrated, Trace
Memory Size 512kB Flash
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 26.4mA
Current - Transmitting 60.3mA
Mounting Type Surface Mount
Temperature Range - Operating -30°C ~ 85°C (TA)
Package / Case 24-SMD Module
Base Product Number CYBT-343026
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1337442-CYBT-343026-01
Ultra Librarian 3D Model Ultra Librarian CYBT-343026-01 CAD Model

Description

The CYBT-343026-01 is a Bluetooth v4.2 RF Transceiver Module from Infineon Technologies.

  • Frequency Range: 2.402GHz ~ 2.48GHz
  • Data Rate: 6Mbps
  • Memory Size: 512kB Flash
  • Antenna Type: Integrated, Trace
  • Power Output: 12dBm
  • Sensitivity: -96.5dBm
  • Modulations: 8DPSK, DQPSK, and GFSK
  • Serial Interfaces: I²C, I²S, PCM, SPI, and UART
  • Transmitting Current: 60.3mA
  • Receiving Current: 26.4mA
  • Voltage Supply: 2.3V ~ 3.6V
  • Temperature Range: -30°C ~ 85°C (TA)
  • Package: 24-SMD Module

You May Also Be Interested in

Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7093 $58.2558
13+ $7.9667 $103.5671
20+ $7.7177 $154.3540
27+ $7.4687 $201.6549
35+ $7.2198 $252.6930
47+ $6.4729 $304.2263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess