EN
  • EN
  • DE

CY9AF312LAPMC1-G-MNE2

Part No CY9AF312LAPMC1-G-MNE2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MM MCU 64LQFP / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series *
Package Tray
Base Product Number CY9AF312
Standard Package 1,600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1350379-CY9AF312LAPMC1-G-MNE2
Ultra Librarian 3D Model Ultra Librarian CY9AF312LAPMC1-G-MNE2 CAD Model

Description

The CY9AF312LAPMC1-G-MNE2 is a microcontroller from Infineon Technologies, part of the FM3 family. This microcontroller is designed for embedded applications that require a balance of processing power, low power consumption, and a rich set of peripherals.

Applications:

  • Industrial automation: Control of motors, sensors, and actuators in industrial equipment.
  • Consumer electronics: Control of appliances, remote controls, and other consumer devices.
  • Automotive systems: Body control modules, infotainment systems, and other automotive applications.
  • Medical devices: Portable medical equipment, monitoring devices, and diagnostic tools.
  • Smart homes: Control of lighting, security systems, and other home automation devices.

Features:

  • ARM Cortex-M3 core: Provides high-performance processing capabilities.
  • Flash memory: Stores program code and data.
  • SRAM: Provides fast access to data.
  • Timers and counters: Used for timing and counting events.
  • Analog-to-digital converter (ADC): Converts analog signals to digital data.
  • Digital-to-analog converter (DAC): Converts digital data to analog signals.
  • Communication interfaces: UART, SPI, I2C for communication with other devices.
  • Low-power modes: Reduces power consumption in battery-powered applications.

Benefits:

  • High performance: ARM Cortex-M3 core provides ample processing power for demanding applications.
  • Low power consumption: Enables longer battery life in portable devices.
  • Flexibility: Rich set of peripherals allows for a wide range of applications.
  • Cost-effective: Provides a good balance of performance and features at a competitive price.
  • Easy to use: Comprehensive development tools and documentation are available.

Additional Details:

The CY9AF312LAPMC1-G-MNE2 microcontroller operates at a specified clock frequency and voltage range. It includes various memory configurations and peripheral options, allowing designers to tailor the microcontroller to their specific application requirements. The communication interfaces enable easy integration with sensors, actuators, and other devices. The low-power modes minimize energy consumption, making it suitable for battery-powered and energy-sensitive applications. Infineon provides extensive development support, including compilers, debuggers, and example code, to facilitate rapid development.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess