EN
  • EN
  • DE

ADUM3190ARQZ

Part No ADUM3190ARQZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description High Stability Isolated Error Amplifier | IC AMPLIFIER ISOLATED 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Isolator, Error Amplifier
Applications Shunt Regulators, Linear Power Supplies, Inverters, UPS
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADUM3190
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1142515-ADUM3190ARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM3190ARQZ CAD Model

Description

The ADUM3190ARQZ is a state-of-the-art precision isolation amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This isolation amplifier offers a unique combination of performance, integration, and reliability for a wide range of industrial and instrumentation applications.

Key Features

  • High Precision: The ADUM3190ARQZ boasts excellent linearity and low offset voltage, which contributes to its high precision in signal amplification across the isolation barrier.
  • High Common-Mode Rejection: With its superior common-mode rejection ratio (CMRR), it effectively minimizes the influence of voltage differences between the input and output grounds.
  • Isolation Capability: It provides robust galvanic isolation rated up to 3 kV RMS, which is critical for protecting sensitive electronics from high voltage transients and common-mode noise.
  • Integrated DC-to-DC Converter: The device includes an integrated, isolated DC-to-DC converter, simplifying power supply design and reducing component count.
  • Wide Bandwidth: The ADUM3190ARQZ offers a bandwidth sufficient for many control system applications, ensuring accurate signal representation across a range of frequencies.
  • Robust Temperature Performance: It operates effectively across a wide temperature range, making it suitable for harsh industrial environments.
  • Compact Package: Housed in a compact 16-lead QSOP package, it saves valuable board space without compromising performance.

Applications

The ADUM3190ARQZ is ideal for applications that require accurate signal isolation, such as:

  • Industrial process controls
  • Data acquisition systems
  • Switching power supplies
  • Motor control systems
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADUM3190ARQZ is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in critical applications.

Ordering Information

The ADUM3190ARQZ is available for order now. For detailed specifications, application support, and ordering information, please visit Analog Devices Inc.'s official website or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess