EN
  • EN
  • DE

CY95117MPMC-GS-115E1

Part No CY95117MPMC-GS-115E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MM MCU 52LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY95117
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347750-CY95117MPMC-GS-115E1
Ultra Librarian 3D Model Ultra Librarian CY95117MPMC-GS-115E1 CAD Model

Description

The CY95117MPMC-GS-115E1 is a microcontroller from Infineon Technologies, belonging to their CY95 series. These microcontrollers are generally used in automotive and industrial applications, providing a balance of performance and integrated peripherals.

Applications

  • Automotive Body Electronics: Managing functions such as lighting, wipers, and door controls.
  • Industrial Automation: Controlling machines and processes in manufacturing environments.
  • Motor Control Applications: Controlling the speed and position of electric motors in various applications.
  • Power Supplies: Controlling and monitoring power supplies in electronic devices.
  • Embedded Systems: General-purpose embedded control in a variety of devices.

Features

  • 32-bit CPU Core: Provides the processing power needed for complex control tasks.
  • Flash Memory: Stores the application code and data.
  • SRAM: Provides fast access memory for runtime operations.
  • Communication Interfaces: Includes UART, SPI, I2C, and CAN for communication with other devices and systems.
  • Analog Peripherals: Includes ADCs and DACs for interfacing with analog sensors and actuators.
  • Timers and PWM Modules: Used for precise timing control and PWM signal generation.
  • Operating Voltage: Typically operates at standard microcontroller voltages such as 3.3V or 5V.
  • Temperature Range: Wide operating temperature range suitable for industrial and automotive environments.

Benefits

  • High Performance: The 32-bit CPU offers sufficient processing power for demanding control tasks.
  • Integrated Peripherals: Reduces the need for external components, simplifying the design and reducing cost.
  • Flexible Communication: Allows for easy integration with other devices and systems.
  • Robust Operation: Designed for reliable performance in harsh environments.
  • Small Footprint: Enables integration into compact applications.
  • Energy Efficient: Optimized for low power consumption in battery-powered applications.

Additional Details

These microcontrollers typically come with extensive development tool support, including compilers, debuggers, and evaluation boards. They are often designed to meet specific industry safety standards, particularly in automotive applications. Low power modes are usually supported to minimize power consumption when the device is idle.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess