EN
  • EN
  • DE

CY91F644PMC-GK5E1

Part No CY91F644PMC-GK5E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU FLASH QFN / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91F644
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347601-CY91F644PMC-GK5E1
Ultra Librarian 3D Model Ultra Librarian CY91F644PMC-GK5E1 CAD Model

Description

The CY91F644PMC-GK5E1 is a microcontroller unit (MCU) manufactured by Infineon Technologies, belonging to the CY91F family. This series is known for its robust performance and suitability for various embedded systems. The CY91F644PMC-GK5E1 is designed to provide a balance of processing power, memory, and peripheral functions, making it appropriate for real-time control and data processing tasks.

Applications

  • Automotive electronics: Engine control, body control, chassis control, and safety systems (e.g., ABS, airbag control).
  • Industrial automation: Motor control, sensor interfaces, programmable logic controllers (PLCs), robotics.
  • Power electronics: Inverters, converters, and power management systems.
  • Medical devices: Portable monitoring systems, diagnostic equipment, and therapeutic devices.

Features

  • CPU Core: High-performance CPU core for efficient processing of complex algorithms.
  • Memory: Integrated flash memory for program storage, RAM for data storage, and EEPROM for non-volatile data storage.
  • Peripherals: Analog-to-digital converters (ADCs), digital-to-analog converters (DACs), timers, counters, PWM modules, and serial communication interfaces (UART, SPI, I2C, CAN).
  • Safety Features: Includes safety mechanisms such as watchdog timers, memory protection units, and error correction codes (ECC).
  • Operating Voltage: Designed to operate within a wide voltage range, ensuring reliable performance.
  • Temperature Range: Specified to operate within an extended temperature range suitable for automotive and industrial environments.
  • Package: Utilizes a surface-mount package for efficient PCB assembly.

Benefits

  • Real-time control: Enables precise and timely control of external devices and processes.
  • System integration: Combines multiple functions into a single chip, reducing the need for external components.
  • Cost-effectiveness: Integrates various functions and features, reducing overall system cost.
  • High reliability: Enhanced reliability and safety features suitable for critical applications.
  • Ease of development: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.
  • Power efficiency: Optimized for low power consumption, enabling longer battery life in portable applications.

Additional Details

The CY91F644PMC-GK5E1 features on-chip debugging capabilities, simplifying development and testing. It also supports various power-saving modes for reduced power consumption when idle. Specific memory sizes and peripheral configurations are detailed in the device datasheet.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess