EN
  • EN
  • DE

CY91F376GSPMC3-GS-UJE2

Part No CY91F376GSPMC3-GS-UJE2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 120LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91F376
Standard Package 840
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347769-CY91F376GSPMC3-GS-UJE2
Ultra Librarian 3D Model Ultra Librarian CY91F376GSPMC3-GS-UJE2 CAD Model

Description

The CY91F376GSPMC3-GS-UJE2 is a microcontroller unit (MCU) manufactured by Infineon Technologies. It belongs to the CY91F series, designed for automotive and industrial applications. This particular model offers a range of features for real-time control, signal processing, and communication within embedded systems.

Applications

  • Automotive applications: Engine control, body control, chassis control, and safety systems.
  • Industrial automation: Motor control, sensor interface, programmable logic controllers (PLCs).
  • Power electronics: Digital power supplies, inverters, and converters.
  • Medical devices: Portable monitoring systems, diagnostic equipment, and therapeutic devices.

Features

  • CPU Core: High-performance 16-bit or 32-bit CPU core for efficient processing.
  • Memory: Integrated flash memory for program storage, RAM for data storage, and EEPROM for non-volatile data storage.
  • Peripherals: Analog-to-digital converters (ADCs), digital-to-analog converters (DACs), timers, counters, PWM modules, serial communication interfaces (UART, SPI, I2C, CAN).
  • Safety Features: Built-in safety mechanisms such as watchdog timers, memory protection units, and error correction codes (ECC).
  • Operating Voltage: Wide operating voltage range for robust performance in various environments.
  • Temperature Range: Extended operating temperature range for automotive and industrial applications.
  • Package: Surface-mount package for easy integration into printed circuit boards (PCBs).

Benefits

  • Real-time performance: Provides precise and timely control of external devices and processes.
  • System integration: Combines multiple functions into a single chip, reducing the need for external components.
  • Cost savings: Reduces overall system cost by integrating various functions and features.
  • Reliability: Enhanced reliability and safety features for critical applications.
  • Ease of use: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.
  • Power efficiency: Optimized for low power consumption, extending battery life in portable applications.

Additional Details

The CY91F376GSPMC3-GS-UJE2 includes on-chip debugging capabilities for efficient development and testing. The device also supports various power-saving modes to further reduce power consumption when the microcontroller is idle. Consult the device datasheet for detailed information about specific memory sizes, peripheral configurations, and safety features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess