EN
  • EN
  • DE

CY91661PMC-G-112E1

Part No CY91661PMC-G-112E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MM MCU 120LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91661
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347712-CY91661PMC-G-112E1
Ultra Librarian 3D Model Ultra Librarian CY91661PMC-G-112E1 CAD Model

Description

The CY91661PMC-G-112E1 is a microcontroller manufactured by Infineon Technologies. It is designed for embedded systems requiring a blend of processing power, memory, and peripheral integration. This specific part number likely targets applications in automotive, industrial, or consumer electronics sectors.

Applications:

  • Automotive body control modules (e.g., lighting, wipers, door locks)
  • Industrial motor control (e.g., fans, pumps, conveyors)
  • Home appliances (e.g., washing machines, refrigerators, air conditioners)
  • Power tools (e.g., drills, saws, grinders)
  • Smart home devices (e.g., thermostats, security systems)

Features:

  • High-performance CPU core (most likely ARM Cortex-M family)
  • Integrated flash memory for program storage
  • SRAM for data storage and runtime operations
  • Multiple communication interfaces including UART, SPI, I2C, and possibly CAN
  • Analog-to-digital converters (ADCs) for analog signal measurement
  • Timers and counters for precise timing control and event management
  • PWM (Pulse Width Modulation) outputs for motor control and dimming applications
  • Real-time clock (RTC) for accurate timekeeping
  • Watchdog timer for system monitoring and fault recovery
  • Low-power modes for energy-efficient operation
  • General-purpose input/output (GPIO) pins for interfacing with external devices

Benefits:

  • Efficient Processing: High-performance CPU core allows for fast and efficient execution of control algorithms.
  • Flexible Communication: Multiple communication interfaces enable seamless integration with other system components.
  • Precise Control: Timers, counters, and PWM outputs provide accurate control of external devices and processes.
  • Reliable Operation: Watchdog timer ensures system stability and automatic recovery from errors.
  • Low Power Consumption: Low-power modes extend battery life in portable applications and reduce overall energy usage.
  • Cost-Effective Solution: Integrated peripherals minimize the need for external components, reducing system cost and complexity.

The CY91661PMC-G-112E1 microcontroller provides a versatile platform for various embedded applications. Its combination of processing power, integrated peripherals, and low-power operation makes it a suitable choice for designers seeking a reliable and efficient solution.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess