The CY91248SZPFV-GS-553E1 is a microcontroller from the Infineon Technologies Traveo™ II family, specifically designed for automotive applications requiring high performance, advanced security, and robust networking capabilities. This particular part number represents a unique configuration with tailored memory, peripherals, and packaging to meet specific application needs within the automotive sector.
Applications:
- Automotive Body Control Modules: Efficiently manages a variety of vehicle body functions, including lighting systems, window lifts, door locking mechanisms, and wiper systems.
- Gateway Control Units: Facilitates seamless communication between different automotive networks, supporting protocols like CAN, LIN, and Ethernet for comprehensive vehicle connectivity.
- Advanced Driver Assistance Systems (ADAS): Enables the implementation of ADAS features such as sensor fusion, object detection, and control algorithms, contributing to enhanced vehicle safety and driver assistance (capabilities depend on the specific feature set).
- Hybrid and Electric Vehicle (HEV/EV) Control Systems: Supports various control functions within HEV/EV powertrains, including battery management systems and motor control units.
- Automotive Instrument Clusters: Drives high-resolution displays and manages communication with the vehicle's central control system to provide drivers with critical information.
Features:
- ARM Cortex-M7 Core: Delivers exceptional processing power for demanding automotive applications requiring real-time performance and complex calculations.
- Integrated Flash Memory: Provides ample on-chip storage for program code and data, reducing the need for external memory components and simplifying system design.
- SRAM: Offers fast-access memory for efficient runtime data storage and manipulation.
- Advanced Connectivity Options: Incorporates a range of communication interfaces, including CAN FD, Ethernet, LIN, and SPI, enabling high-speed and reliable data exchange within the vehicle network.
- Hardware Security Module (HSM): Implements hardware-based security features to ensure secure boot processes, secure communication channels, and robust data protection against unauthorized access and tampering.
- Functional Safety Features: Designed with safety mechanisms to support ASIL-B or higher safety levels, catering to safety-critical automotive applications that demand adherence to stringent safety standards.
- Comprehensive Peripheral Set: Includes a versatile array of peripherals, such as ADC (Analog-to-Digital Converter), DAC (Digital-to-Analog Converter), timers, and PWM (Pulse-Width Modulation) units, providing flexibility for diverse control and monitoring tasks.
Benefits:
- High-Performance Computing: The ARM Cortex-M7 core enables the execution of complex algorithms and real-time control tasks with speed and efficiency.
- Enhanced System Security: Hardware-based security features protect against unauthorized access, data breaches, and malicious attacks, ensuring the integrity of the vehicle's electronic systems.
- High-Speed Networking: The integration of CAN FD and Ethernet interfaces facilitates high-bandwidth communication within the vehicle, enabling advanced functionalities and data sharing.
- Functional Safety Compliance: The inclusion of functional safety features simplifies the development of safety-critical applications and ensures adherence to industry safety standards.
- Cost-Effective Design: The integration of memory and peripherals minimizes the need for external components, reducing overall system cost and complexity.
Technical Specifications (Typical):
- CPU Core: ARM Cortex-M7
- Flash Memory Capacity: Capacity varies depending on the configuration, ranging from several hundred kilobytes to multiple megabytes.
- SRAM Capacity: Varies depending on the configuration.
- Operating Voltage: Typically 3.3V or 5V.
- Operating Temperature Range: -40°C to +125°C (Automotive Temperature Grade).
- Package Type: QFP (Quad Flat Package) or similar surface-mount package (SZPFV indicates the specific package type).
- Communication Interfaces: CAN, CAN FD, Ethernet, LIN, SPI, UART.
Note: It is crucial to consult the official Infineon Technologies datasheet for the specific part number CY91248SZPFV-GS-553E1 to obtain the most accurate and detailed technical specifications, pinout diagrams, application notes, and safety guidelines.