EN
  • EN
  • DE

CY91243PFV-GS-161E1

Part No CY91243PFV-GS-161E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ARM 144LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91243
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347549-CY91243PFV-GS-161E1
Ultra Librarian 3D Model Ultra Librarian CY91243PFV-GS-161E1 CAD Model

Description

The CY91243PFV-GS-161E1 is a microcontroller produced by Infineon Technologies. It is designed to serve as the central control unit in a variety of embedded systems. Being a microcontroller, it integrates a processor core, memory, and programmable input/output peripherals on a single chip.

Applications

  • Automotive Electronics: Used in body control modules, engine control units (ECUs), and dashboard systems.
  • Industrial Control Systems: Implements control algorithms in PLCs, motor drives, and process automation equipment.
  • Consumer Electronics: Found in appliances, remote controls, and audio-visual equipment.
  • Medical Devices: Controls diagnostic equipment, patient monitoring systems, and therapeutic devices.
  • Internet of Things (IoT) Devices: Facilitates data acquisition, processing, and communication in smart sensors and connected devices.

Features

  • High-Performance CPU Core: Provides efficient processing for demanding applications.
  • Integrated Flash Memory: Enables persistent storage of program code and data.
  • RAM (Random Access Memory): Supports temporary data storage and processing.
  • Timers and Counters: Facilitates precise timing and event counting.
  • Communication Interfaces: Supports UART, SPI, I2C, and CAN protocols for peripheral communication.

Benefits

  • Real-Time Control: Enables precise and timely responses to events.
  • System Integration: Reduces the number of external components needed.
  • Flexibility: Adaptable to a wide range of application requirements.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliability: Designed for stable and dependable operation.

For detailed technical specifications, including clock speed, memory capacities, peripheral details, and operating temperature ranges, it's important to consult the official datasheet provided by Infineon Technologies for the CY91243PFV-GS-161E1. This datasheet offers the most accurate and complete information for integration and utilization of this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess