EN
  • EN
  • DE

CY91195ABGL-G-279-ERE1

Part No CY91195ABGL-G-279-ERE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU MM 232PBGA / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Base Product Number CY91195
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347645-CY91195ABGL-G-279-ERE1
Ultra Librarian 3D Model Ultra Librarian CY91195ABGL-G-279-ERE1 CAD Model

Description

The CY91195ABGL-G-279-ERE1 is a microcontroller from Infineon Technologies, part of the CY91xxx family. These microcontrollers are designed for demanding automotive and industrial applications that require high processing power, advanced peripherals, and robust performance in harsh environments.

Applications

  • Automotive Powertrain Control: Used in engine management systems (EMS) and transmission control units (TCUs).
  • Advanced Driver-Assistance Systems (ADAS): Implements features like adaptive cruise control (ACC) and lane keeping assist (LKA).
  • Industrial Automation: Controls industrial machinery, robotics, and automated processes.
  • Electric Vehicle (EV) Systems: Manages battery management systems (BMS), motor control, and charging systems.
  • Safety-Critical Applications: Provides reliable control in safety-related systems requiring high levels of functional safety.

Features

  • High-Performance CPU Core: Features a 32-bit CPU for efficient processing of complex algorithms.
  • Flash Memory: Offers non-volatile storage for program code and data.
  • RAM: Provides volatile memory for temporary data storage during program execution.
  • CAN FD Interface: Supports CAN Flexible Data-Rate for high-speed communication.
  • Ethernet Interface: Enables communication over Ethernet networks.
  • Timers/Counters: Provides precise timing and counting capabilities.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital values for sensor data acquisition.
  • Digital-to-Analog Converter (DAC): Converts digital signals to analog values for control applications.
  • Input/Output (I/O) Ports: Offers flexible I/O connectivity for interfacing with external devices.

Benefits

  • High Performance: Delivers processing power for demanding control applications.
  • Integrated Peripherals: Reduces component count and simplifies system design.
  • Flexibility: Supports a wide range of applications with configurable peripherals.
  • Robustness: Ensures reliable operation in harsh automotive and industrial environments.
  • Advanced Communication: Enables high-speed communication for networked systems.

Additional Details

The CY91195ABGL-G-279-ERE1 typically includes a 32-bit CPU running at a specific clock frequency. Details like memory sizes for Flash and RAM, the specific core architecture, and operating temperature ranges can be found in the official datasheet. It likely features CAN FD and Ethernet interfaces. The operating voltage is usually between 3V and 5V. The package is often a QFP or LQFP type. Consult the official Infineon datasheet for the most accurate and detailed technical specifications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess