EN
  • EN
  • DE

CY90036APMC-GS-119E1

Part No CY90036APMC-GS-119E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 120LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY90036
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347611-CY90036APMC-GS-119E1
Ultra Librarian 3D Model Ultra Librarian CY90036APMC-GS-119E1 CAD Model

Description

The CY90036APMC-GS-119E1 is a microcontroller from Infineon Technologies, belonging to the F²MC-16LX family. This 16-bit microcontroller is designed for embedded control applications where high performance, low power consumption, and a rich set of peripherals are crucial. It offers a balance of processing power and energy efficiency, making it suitable for automotive, industrial, and consumer electronics applications.

Applications

  • Automotive Systems: Engine control units (ECUs), body control modules (BCMs), and dashboard controllers.
  • Industrial Automation: Programmable logic controllers (PLCs), motor control systems, and sensor interfaces.
  • Consumer Electronics: Home appliances, power tools, and audio/video equipment.
  • Medical Devices: Portable medical instruments, patient monitoring systems, and diagnostic equipment.
  • Power Management: Battery chargers, power supplies, and energy monitoring systems.

Features

  • 16-bit F²MC-16LX CPU: High-performance core for efficient processing of embedded control tasks.
  • On-Chip Memory: Integrated flash memory and SRAM for program storage and data handling.
  • Peripheral Set: Includes timers, counters, UART, SPI, I2C, and ADC interfaces for flexible connectivity.
  • Low Power Consumption: Optimized for energy-efficient operation in battery-powered and power-sensitive applications.
  • Real-Time Clock (RTC): Provides accurate timekeeping functionality for real-time applications.
  • Watchdog Timer: Enhances system reliability by detecting and recovering from software errors.
  • Operating Temperature Range: Wide temperature range for reliable operation in harsh environments.

Benefits

  • High Performance: Delivers fast and efficient processing for demanding embedded control applications.
  • Low Power Consumption: Extends battery life and reduces energy costs.
  • Flexible Connectivity: Supports a wide range of communication protocols and interfaces.
  • Enhanced System Reliability: Provides robust error detection and recovery mechanisms.
  • Reduced System Cost: Integrates essential peripherals, minimizing the need for external components.
  • Simplified Development: Supported by a comprehensive development environment and tools.

Additional Details

The CY90036APMC-GS-119E1 features a variety of interrupt sources, allowing for responsive handling of asynchronous events. The device supports multiple power-saving modes to further reduce power consumption during idle periods. Its on-chip flash memory is programmable and erasable, enabling easy firmware updates and customization. The microcontroller is available in a QFP package. Refer to the Infineon CY90036 series datasheet for comprehensive specifications and application information.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess